EN
  • EN
  • DE

TLV1702AIDGKR

Part No TLV1702AIDGKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description microPower Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type Open Collector
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Voltage - Input Offset (Maximum) 3.5mV
Current - Input Bias (Maximum) 15nA
Current - Output (Typ) 20mA
Maximum Quiescent Current 75μA
Propagation Delay (Maximum) 560ns
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 1269953-TLV1702AIDGKR
Manufacturer Homepage www.ti.com
Family Name TLV1702A
Introduction Date December 21, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1702AIDGKR CAD Model

Description

The TLV1702AIDGKR is a high-precision, dual-channel comparator manufactured by Texas Instruments, a leader in the semiconductor industry. This device is designed to provide a reliable solution for voltage level detection and signal processing in a wide range of applications. With its advanced features and robust design, the TLV1702AIDGKR is an essential component for engineers looking to create efficient and accurate electronic systems.

Key Features

  • Dual-Channel: This device contains two independent voltage comparators, allowing it to monitor and compare two separate input signals simultaneously.
  • Low Power Consumption: Engineered for energy efficiency, the TLV1702AIDGKR operates with a low quiescent current, making it ideal for battery-powered and portable devices.
  • Wide Supply Voltage Range: It supports a broad supply voltage range from 2.7V to 36V, or ±1.35V to ±18V in split-supply operations, offering flexibility in various circuit configurations.
  • High Accuracy: The comparator delivers precise performance with a low input offset voltage, ensuring reliable and consistent signal comparison.
  • Fast Response Time: It features a fast propagation delay, enabling quick response times in critical applications where timing is crucial.
  • Push-Pull Outputs: The TLV1702AIDGKR is equipped with push-pull outputs that can drive loads directly without the need for an external pull-up resistor.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +125°C, this device is suitable for industrial environments with extreme conditions.
  • Surface-Mount Package: The comparator comes in an 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications.

Applications

The TLV1702AIDGKR is versatile and can be used in various applications, including but not limited to:

  • Threshold detection and signal processing
  • Battery management systems
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Motor control circuits

With its combination of precision, low power, and flexibility, the TLV1702AIDGKR from Texas Instruments is an excellent choice for designers who require a reliable comparator for their electronic designs.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9236 $101.5960
170+ $0.8948 $152.1160
235+ $0.8659 $203.4865
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess