EN
  • EN
  • DE
  • IT

TPA4411MRTJTG4

Part No TPA4411MRTJTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 80-mW DIRECTPATH STEREO HEADPHONE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DirectPath
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 100mW x 2 @ 16 Ohm
Operating Supply Voltage 1.8 V ~ 4.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 20-QFN (4x4)
Package 20-WFQFN Exposed Pad
Win Source Part Number 1271855-TPA4411MRTJTG4
Manufacturer Homepage www.ti.com
Family Name TPA4411M
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA4411MRTJTG4 CAD Model

Description

The TPA4411MRTJTG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This audio amplifier is part of the TPA product line, which is renowned for delivering superior audio performance and efficiency in a wide range of consumer electronics applications.

Featuring a stereo architecture, the TPA4411MRTJTG4 is capable of driving two channels, making it an ideal choice for applications requiring dual audio outputs such as televisions, personal computers, and portable speaker systems. The device operates on a supply voltage range that accommodates the needs of most consumer electronics, ensuring compatibility and ease of integration into existing designs.

One of the key advantages of the TPA4411MRTJTG4 is its low distortion and noise characteristics, which result in a clear and powerful audio output. This performance is achieved through Texas Instruments' advanced circuit design and manufacturing processes, which ensure that the audio signal is amplified with high fidelity and minimal interference.

The TPA4411MRTJTG4 also boasts a thermal and short-circuit protection feature, safeguarding the device and the end product from potential damage due to overheating or wiring faults. This enhances the reliability and longevity of the product, offering peace of mind for manufacturers and consumers alike.

With a compact and efficient package, the TPA4411MRTJTG4 is designed for space-constrained applications. Its surface-mount technology (SMT) package allows for a streamlined manufacturing process and a reduction in overall product size, which is critical for modern, sleek electronic devices.

In summary, the TPA4411MRTJTG4 from Texas Instruments is a robust audio amplifier that provides outstanding audio quality, efficiency, and reliability. It is suitable for a variety of applications that require high-quality sound reproduction in a compact form factor. With its advanced features and protective mechanisms, the TPA4411MRTJTG4 stands out as a top-tier solution for audio amplification needs.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4541 $51.5361
50+ $2.0136 $100.6800
77+ $1.9507 $150.2039
106+ $1.8877 $200.0962
138+ $1.8248 $251.8224
184+ $1.6360 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess