Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Purpose Serializer/Deserializer
Data Rate 2.5Gbps
Input Type LVTTL
Output Type CML
Number of Inputs 16/1
Number of Outputs 1/16
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-HVQFP
Win Source Part Number 032824-TLK2501IRCP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing, Communications & Networking, Wireless, Consumer Electronics
Family Name TLK2501
Introduction Date January 01, 2005
ECCN 5A991.b.1
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLK2501IRCP CAD Model

Description

The Texas Instruments TLK2501IRCP is a high-speed, low-power serial link transceiver, part of the TLK2501 family, designed to facilitate rapid data transfer and communication in a wide array of digital data processing applications. This versatile device is particularly well-suited for high-speed data transmission in networking, telecommunications, and computing environments.

Key Features

  • High-Speed Performance: The TLK2501IRCP offers a remarkable data transfer rate that ranges from 0.6 to 2.5 Gbps, which is ideal for applications requiring fast and reliable data throughput.
  • Programmable Interface: Users can program the interface to support various data widths and protocols, ensuring compatibility with a wide range of industry standards and custom applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a minimal power draw, making it suitable for energy-conscious designs.
  • Signal Conditioning: The transceiver includes built-in signal conditioning features, such as de-emphasis and equalization, which help to maintain signal integrity over long cable lengths and through challenging transmission mediums.
  • Hot-Plug Protection: TLK2501IRCP is equipped with hot-plug protection to prevent damage when devices are connected or disconnected while the system is powered.
  • Robust Error Handling: The device incorporates an efficient error detection and correction mechanism, ensuring high reliability and data integrity.

Applications

The TLK2501IRCP is designed for a diverse range of applications, including:

  • Backplane interconnects
  • Cable extenders
  • Cellular infrastructure equipment
  • High-speed data acquisition systems
  • Proprietary link interfaces

Additional Information

The TLK2501IRCP is available in a compact 64-pin QFP (Quad Flat Package) that allows for efficient use of PCB (Printed Circuit Board) space. Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources, to facilitate the integration of the TLK2501IRCP into your design. With its blend of speed, power efficiency, and robustness, the TLK2501IRCP is an excellent choice for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

Maxim Integrated
Gigabit Multimedia Serial Link with Spread Spectrum and Full-Duplex Control Channel / IC SERIALIZER 2.5GBPS 56TQFN
Need more? Email Us
ECAD model for MAX9259GTN/V+GG6
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 48TSSOP
Lowest to $5.0986
ECAD model for FIN1215MTDX
Maxim Integrated
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP
Lowest to $10.5105
ECAD model for MAX9213ETM+
Maxim Integrated
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TSSOP / IC SERIALIZER PROG 48-TSSOP
Need more? Email Us
ECAD model for MAX9213EUM+
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 56-TSSOP
Lowest to $7.0425
ECAD model for FIN3385MTDX
Maxim Integrated
IC DESERIALIZER GMSL 64TQFP
Lowest to $29.3234
ECAD model for MAX9260GCB/V+
Maxim Integrated
LVDS Serializer 700Mbps 0.45V Automotive 48-Pin LQFP T/R / IC SERIALIZER LVDS 48LQFP
Need more? Email Us
ECAD model for MAX9217ECM/V+T
Texas Instruments
10-MHz To 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
Lowest to $9.3364
ECAD model for SN65LV1224BDBRG4
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 32MLP
Lowest to $0.8680
ECAD model for FIN12ACMLX

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2490 $61.2490
2+ $50.2556 $100.5112
4+ $48.6851 $194.7404
5+ $47.1146 $235.5730
6+ $45.5441 $273.2646
8+ $40.8327 $326.6616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,830 pieces
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention