Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Pomona Electronics
Series Size C
Package Bulk
Product Status Active
Container Type Box
Size / Dimension 4.250" L x 2.640" W (107.95mm x 67.06mm)
Height 1.710" (43.43mm)
Area (L x W) 11.2in² (72cm²)
Design Cover Included
Material Metal, Aluminum
Color Blue
Features EMI Shielded, External Connectors, Mounting Flange
Standard Package 2 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Win Source Part Number 540804-2902
Ultra Librarian 3D Model Ultra Librarian 2902 CAD Model

Description

The 540804-2902 is a box enclosure designed for electronic systems manufactured by Pomona Electronics.

  • Series: Size C
  • Color: blue
  • Shielding: EMI shielded
  • Features: external connectors, mounting flange
  • Material: metal, aluminum
  • Status: active

You May Also Be Interested in

Bud Industries
BOX PLAS GRAY 2.520"L X 2.280"W / Box Plastic, Polycarbonate Gray Cover Included 2.520" L x 2.280" W (64.01mm x 57.91mm) X 1.380" (35.05mm)
Need more? Email Us
ECAD model for PN-1320-A
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 3.5"L X 4"W
Need more? Email Us
ECAD model for A443DSC
Hoffman Enclosures, Inc.
IP66 TERM BOX 150X300X120MM
Need more? Email Us
ECAD model for SSTB153012
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W / Box Metal, Steel Gray Hinged Door, Lid 30.000" L x 20.000" W (762.00mm x 508.00mm) X 9.000" (228.60mm)
Need more? Email Us
ECAD model for N1A30209
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 10.12"L X 6.1"W
Need more? Email Us
ECAD model for A1084PHC
Bud Industries
CHASSIS ALUM NATURAL 12"L X 8"W / Chassis Metal, Aluminum Natural Open End(s) 12.000" L x 8.000" W (304.80mm x 203.20mm) X 3.000" (76.20mm)
Need more? Email Us
ECAD model for AC-424
Bud Industries
BOX ALUM NAT 7.559"L X 3.780"W / Box Metal, Aluminum Natural Cover Included 7.559" L x 3.780" W (192.00mm x 96.01mm) X 2.638" (67.00mm)
Need more? Email Us
ECAD model for ANS-3807
Hammond Manufacturing
BOX S STEEL NAT 10"L X 8"W
Need more? Email Us
ECAD model for 1414N4PHS16I
Hammond Manufacturing
CONSOLE STEEL GRAY 8"L X 12"W
Need more? Email Us
ECAD model for 1488EH7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention