EN
  • EN
  • DE
  • IT

TLC5615IDGK

Part No TLC5615IDGK
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT V-OUT 8VSSOP  /  10 Bit Digital to Analog Converter 1 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tube
Number of Bits 10
Number of D/A Converters 1
Settling Time 12.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Max), ±0.1
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Mounting SMD (SMT)
Base Product Number TLC5615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLC5615IDGK-ND,296-34368-5,TEXTISTLC5615IDGK,2156-TLC5615IDGK
Standard Package 80
Win Source Part Number 1099640-TLC5615IDGK
Ultra Librarian 3D Model Ultra Librarian TLC5615IDGK CAD Model

Description

Overview of Texas Instruments TLC5615IDGK

The Texas Instruments TLC5615IDGK is a precision digital-to-analog converter (DAC) designed to meet the demanding needs of industrial and communication applications. This high-performance 10-bit DAC features a compact 8-pin VSSOP (Very Small Shrink Small Outline Package) that is suited for space-constrained designs.

Key Features

  • Resolution: The device offers a 10-bit resolution, allowing for precise analog output with 1024 possible voltage levels for detailed signal representation.
  • Output Range: It provides a wide output range that can be set from 0 to Vref, making it versatile for various applications.
  • Update Rate: The TLC5615IDGK boasts a high update rate, ensuring rapid response times for dynamic system requirements.
  • Interface: It features a simple, easy-to-use 3-wire serial interface that is compatible with most microcontrollers and digital systems.
  • Power Consumption: With low power consumption, this DAC is ideal for portable and battery-powered systems, helping to extend the operational lifespan.
  • Settling Time: The fast settling time of the DAC allows for quick and efficient data conversion, minimizing delays in signal processing.

Applications

The TLC5615IDGK is suitable for a wide range of applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable instrumentation
  • Motor control systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLC5615IDGK is no exception. It is built to meet the high standards of industrial-grade components, ensuring robust performance and long-term stability in a variety of operating conditions.

Conclusion

In summary, the TLC5615IDGK from Texas Instruments is a reliable and precise DAC that is well-suited for applications requiring high-speed, accurate analog output. Its compact size, low power consumption, and ease of interfacing make it an excellent choice for designers looking to add analog capability to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $43.6992
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $115.6427
Texas Instruments
Lowest to $10.7791
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403
Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9008 $58.0160
48+ $2.3802 $114.2496
73+ $2.3059 $168.3307
101+ $2.2315 $225.3815
130+ $2.1570 $280.4100
174+ $1.9339 $336.4986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess