EN
  • EN
  • DE
  • IT

AD1860R

Part No AD1860R
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type DAC, Audio
Resolution (Bits) 18 b
Voltage Supply Source Dual ±
Voltage - Supply ±4.75V ~ 13.2V, ±4.75V ~ 13.2V
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859406-AD1860R
Ultra Librarian 3D Model Ultra Librarian AD1860R CAD Model

Description

The AD1860R from Analog Devices Inc. is a top-tier, audio digital-to-analog converter (DAC) that provides audiophile-grade sound quality. This precision DAC is designed for high-fidelity audio equipment and professional audio applications where the accuracy of audio signal conversion is paramount.

Key Features

  • High-Performance Audio DAC: The AD1860R features 16-bit resolution and a sampling rate of up to 16 times oversampling, delivering exceptional sound quality with a dynamic range that satisfies the most demanding audio enthusiasts.
  • Advanced Segment DAC Architecture: Utilizing an advanced segment DAC architecture, the AD1860R ensures low total harmonic distortion (THD) and high linearity, resulting in a clean, uncolored audio output.
  • Dual Differential Outputs: The inclusion of dual differential voltage outputs allows for balanced audio configurations, which can reduce noise and crosstalk, further enhancing the listening experience.
  • High Stability: With its high stability, the AD1860R maintains its performance over a wide range of temperatures and operating conditions, making it a reliable choice for professional audio systems.

Applications

The AD1860R is ideal for a variety of high-end audio applications, including:

  • Professional audio mixing and recording equipment
  • High-fidelity home audio systems
  • Studio reference monitors
  • Digital audio workstations (DAWs)
  • A/V receivers and processors

Technical Specifications

Parameter Value Resolution 16-Bit Sampling Rate Up to 16x Oversampling THD+N Very Low Output Type Dual Differential Voltage

The AD1860R represents the pinnacle of digital-to-analog conversion technology, providing audio purists and professionals with an unmatched level of clarity and detail. Analog Devices Inc.'s commitment to excellence is embodied in this exceptional DAC, making it the perfect choice for those who refuse to compromise on audio quality.

You May Also Be Interested in

Texas Instruments
Lowest to $10.7791
Texas Instruments
Lowest to $9.2602
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $31.7204
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6427 $115.6427
2+ $111.9120 $223.8240
3+ $108.1811 $324.5433
5+ $96.9902 $484.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess