EN
  • EN
  • DE
  • IT

AD2S1200ZSTZ

Part No AD2S1200ZSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type R/D Converter
Number of Channels 2
Resolution (Bits) 12 b
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Voltage - Supply 4.75 V ~ 5.25 V, 4.75V ~ 5.25 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909307-AD2S1200ZSTZ
Ultra Librarian 3D Model Ultra Librarian AD2S1200ZSTZ CAD Model

Description

Product Overview: AD2S1200ZSTZ from Analog Devices Inc.

The AD2S1200ZSTZ is a high-performance, 12-bit resolution, variable resolution, monolithic Resolver-to-Digital Converter (RDC), brought to you by Analog Devices Inc., a leader in high-performance semiconductors. It is designed to operate with a supply voltage of 5V, and it comes in a compact 44-lead TQFP (Thin Quad Flat Pack) surface-mount package, making it suitable for space-constrained applications.

Key Features

  • High Resolution: The AD2S1200ZSTZ offers a 12-bit continuous tracking resolver to digital conversion, enabling precise position and velocity measurements.
  • Variable Resolution: Users can select the resolution according to their application needs, ranging from 10 to 16 bits, which provides flexibility in system design.
  • High Tracking Rate: With a tracking rate of up to 1040 rps (revolutions per second), the device can accurately track high-speed movements.
  • Robust Interface: The device includes fault detection for resolver inputs, which ensures reliable operation even in harsh industrial environments.
  • Integrated Oscillator: The on-chip oscillator simplifies the design by reducing the number of external components required.

Applications

The AD2S1200ZSTZ is ideal for use in a wide range of industrial and automotive applications where accurate angular measurements or motor control are required. These include:

  • Robotics
  • Servo motor control
  • Process control systems
  • Automotive position sensing
  • Machine tooling

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD2S1200ZSTZ is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a variety of conditions.

Technical Specifications

Parameter Value Resolution 12-bit (variable 10 to 16 bits) Supply Voltage 5V Package 44-Lead TQFP Tracking Rate Up to 1040 rps

For detailed technical specifications and application support, please refer to the product datasheet and user manuals provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us
Texas Instruments
Lowest to $10.7791
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285
Texas Instruments
Lowest to $9.2602
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397
Asahi Kasei Microsystems
IC DAC/AUD 24BIT 16K-96K 24VSOP / DAC, Audio 24 b 16k ~ 96k Serial 24-VSOP
Lowest to $1.8835

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess