EN
  • EN
  • DE
  • IT

CS4341-KSZ

Part No CS4341-KSZ
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Cirrus Logic Inc.
Series Popguard®
Package Tray
Product Status Obsolete
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 96k
Data Interface SPI
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -10°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CS4341
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916067-CS4341-KSZ
Ultra Librarian 3D Model Ultra Librarian CS4341-KSZ CAD Model

Description

The CS4341-KSZ is a specialized integrated circuit designed for audio digital-to-analog conversion.

  • Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
  • Sampling Rate: 96k per second
  • Resolution: 24 bits
  • Mounting Type: surface mountable
  • Package: 16-SOIC
  • Manufacturer: Cirrus Logic Inc.
  • Status: currently obsolete
  • Package Contains: 48 pieces
  • Voltage: 3V to 3.6V or 5V
  • Data Interface: SPI
  • Channels: two channels
  • Temperature Range: -10°C to 70°C
  • ECCN: EAR99

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $31.7204
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC/AUD 24BIT 16K-96K 24VSOP / DAC, Audio 24 b 16k ~ 96k Serial 24-VSOP
Lowest to $1.8835
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6992 $87.3984
4+ $35.8560 $143.4240
6+ $34.7358 $208.4148
8+ $33.6155 $268.9240
10+ $32.4939 $324.9390
14+ $29.1332 $407.8648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess