EN
  • EN
  • DE

AMC1303M2510DWV

Part No AMC1303M2510DWV
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface CMOS, Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1303
Other Names 296-47023
Standard Package 64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265291-AMC1303M2510DWV
Ultra Librarian 3D Model Ultra Librarian AMC1303M2510DWV CAD Model

Description

Product Overview: Texas Instruments AMC1303M2510DWV

The AMC1303M2510DWV is a high-precision, isolated delta-sigma (ΔΣ) modulator from Texas Instruments, designed to accurately digitize analog signals in industrial and power-control applications. This component is a part of the AMC1303x family of devices that provide a combination of features aimed at achieving high performance in terms of signal isolation and accuracy.

Key Features

  • Isolation: The AMC1303M2510DWV offers reinforced isolation, which is rated up to 7000V PEAK, ensuring that the data and signal processing of the system remain unaffected by high-voltage environments. This feature makes it ideal for applications such as motor control, solar inverters, and battery management systems where electrical isolation is critical for safety and performance.
  • High Precision: With an effective number of bits (ENOB) of typically 14 bits, the device provides high-resolution signal conversion. This translates to more accurate readings and finer control in precision-sensitive applications.
  • Wide Bandwidth: The AMC1303M2510DWV features a wide bandwidth of up to 10MHz, allowing it to capture fast-changing signals that are common in power electronics and motor control applications.
  • Low Offset Error: The device is characterized by a low offset error and drift over temperature, ensuring consistent performance and reliability over a wide range of operating conditions.
  • Direct Interface: It can be directly interfaced with microcontrollers or digital signal processors (DSPs) that have a digital filter for ΔΣ modulators, simplifying system design and reducing time to market.

Applications

The AMC1303M2510DWV is versatile and can be used in various applications that require high accuracy and isolation. Its primary applications include:

  • Industrial Drives and Motor Control
  • Renewable Energy Systems like Solar Inverters
  • Power Supplies and Battery Management Systems
  • Automotive Systems for Electric and Hybrid Vehicles

Overall, the AMC1303M2510DWV from Texas Instruments stands out as an exceptional choice for engineers looking to implement isolated analog-to-digital conversion in their systems, with its robust design and high-performance characteristics ensuring dependable operation in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6242 $57.7452
13+ $7.8968 $102.6584
20+ $7.6501 $153.0020
28+ $7.4033 $207.2924
35+ $7.1565 $250.4775
47+ $6.4162 $301.5614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess