EN
  • EN
  • DE

ADAU1978WBCPZ

Part No ADAU1978WBCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT 192K 40LFCSP-WQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Type ADC
Number of Channels 4
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADAU1978
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910176-ADAU1978WBCPZ
Ultra Librarian 3D Model Ultra Librarian ADAU1978WBCPZ CAD Model

Description

The ADAU1978WBCPZ is a state-of-the-art quad-channel analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This ADC is specifically engineered to deliver high fidelity audio conversion, suitable for professional audio and high-end consumer audio applications.

Key Features:

  • High-Resolution Audio: The ADAU1978WBCPZ supports 24-bit conversion, providing high-resolution audio with exceptional dynamic range and signal-to-noise ratio that meets the demands of professional audio recording and mixing.
  • Quad-Channel Input: With four ADC channels, this device allows for simultaneous recording and processing of multiple audio inputs, making it ideal for multi-microphone setups and complex audio systems.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 192 kHz, accommodating various audio formats and ensuring compatibility with high-definition audio streams.
  • Low Power Consumption: Designed for efficiency, the ADAU1978WBCPZ operates with low power consumption, making it suitable for portable and battery-powered audio devices.
  • Robust Clocking System: The device includes a flexible PLL that can generate the required system clock from an external clock source or crystal, ensuring precise timing for audio conversion.

Applications:

The robust feature set of the ADAU1978WBCPZ makes it an excellent choice for a variety of applications, including:

  • Professional Audio Recording Equipment
  • Studio Mixing Consoles
  • Digital Audio Effects Processors
  • High-End A/V Receivers
  • Multi-Channel Audio Systems

Product Specifications:

Parameter Value
Resolution 24-bit
Number of Channels 4
Sampling Rate 8 kHz to 192 kHz
Interface Serial (SPI, I2C)
Package 32-LFCSP

Overall, the ADAU1978WBCPZ by Analog Devices Inc. is a premium ADC solution that brings professional-grade audio conversion to your fingertips, ensuring that your audio applications deliver the highest quality sound.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2506 $50.7542
17+ $5.9492 $101.1364
27+ $5.7633 $155.6091
36+ $5.5774 $200.7864
47+ $5.3915 $253.4005
63+ $4.8337 $304.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,595 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess