EN
  • EN
  • DE

TLC320AD50CPTR

Part No TLC320AD50CPTR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description SIGMA-DELTA ANALOG INTERFACE CIRCUITS WITH MASTER-SLAVE FUNCTION | IC CODEC 16BIT SER 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Use For General
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 89
Dynamic Range, ADCs / DACs (db) Typ 88 / 88
Supply Voltage , Analog 4.75V ~ 5.5V
Supply Voltage , Digital 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number TLC320AD50
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1268949-TLC320AD50CPTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC320AD50CPTR CAD Model

Description

The TLC320AD50CPTR from Texas Instruments is a high-performance, low-power, single-channel audio analog-to-digital converter (ADC) that is designed to deliver exceptional sound quality and precision for audio applications. This integrated circuit is a part of Texas Instruments' esteemed TLC series, which is known for its reliability and high-quality audio processing capabilities.

Key Features

  • High-Resolution Conversion: The TLC320AD50CPTR boasts a 24-bit resolution, providing high-fidelity audio signal conversion that captures the subtle nuances of the source audio.
  • Sampling Rate: It supports a wide range of sampling rates, allowing it to be used in various audio applications, from professional recording to consumer electronics.
  • Low Power Consumption: Designed for efficiency, this ADC operates with low power consumption, making it ideal for battery-powered devices and applications where energy conservation is critical.
  • Single-Ended Input: The device features a single-ended input, which simplifies the design of the audio signal path and reduces the number of external components required.
  • Dynamic Range: It offers an excellent dynamic range, ensuring that both quiet and loud audio signals are captured with high accuracy and minimal distortion.
  • Interface: The TLC320AD50CPTR communicates via a standard serial audio interface, making it easy to integrate into existing audio processing systems.
  • Compact Packaging: Available in a TSSOP (Thin Shrink Small Outline Package), this ADC is suitable for space-constrained applications without compromising performance.

Applications

The versatility of the TLC320AD50CPTR allows it to be used in a wide array of applications, including:

  • Professional audio recording equipment
  • High-definition audio systems
  • Home theater systems
  • Automotive audio systems
  • Portable audio devices
  • Digital mixing consoles
  • Sound reinforcement systems

With its combination of high-quality audio performance, low power consumption, and ease of integration, the Texas Instruments TLC320AD50CPTR ADC is an excellent choice for designers and engineers looking to enhance the audio experience in their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.4075 $64.4075
2+ $52.8472 $105.6944
3+ $51.1958 $153.5874
5+ $49.5443 $247.7215
6+ $47.8928 $287.3568
7+ $42.9384 $300.5688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess