EN
  • EN
  • DE

TP3057V

Part No TP3057V
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Enhanced Serial Interface CODEC/Filter COMBO Family | IC CODEC FILTER CMOS 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 2
Sigma Delta No
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number TP3057
Manufacturer Pack Quantity 40
MSL Level 2A (4 Weeks)
Win Source Part Number 1271705-TP3057V
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3057V CAD Model

Description

The TP3057V from Texas Instruments is a monolithic CMOS integrated circuit designed to provide a complete interface solution for digital-to-analog conversion in telecommunication applications. This innovative product is a key component in the conversion of digital data into voice signals, making it an essential part of many modern telecommunication systems.

Key Features

  • High Integration: The TP3057V integrates filters, digital-to-analog converters (DACs), and operational amplifiers, reducing the need for external components and simplifying design.
  • Compatibility: It is designed to be compatible with the industry-standard μ-law and A-law companding algorithms, ensuring seamless integration with existing telecom infrastructure.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, making it ideal for power-sensitive applications.
  • Crystal-less Operation: The device can operate without an external crystal, which can help reduce system costs and complexity.
  • Single Supply Voltage: The TP3057V operates on a single 5V supply, simplifying power supply design.

Applications

The TP3057V is widely used in telecommunication systems, including but not limited to:

  • Digital telephone sets
  • Modems
  • VoIP gateways
  • Teleconferencing equipment

Quality and Reliability

As with all Texas Instruments products, the TP3057V is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device is available in a compact 16-pin SOIC package, which is suitable for space-constrained applications.

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 5V ±10% Operating Temperature 0°C to 70°C Package Type 16-pin SOIC Data Interface Serial

For engineers and designers looking for a reliable and efficient digital-to-analog interface solution for telecommunication systems, the Texas Instruments TP3057V offers a blend of performance, integration, and cost-effectiveness.

You May Also Be Interested in

Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2660 $50.1280
20+ $5.1414 $102.8280
31+ $4.9807 $154.4017
42+ $4.8200 $202.4400
54+ $4.6594 $251.6076
72+ $4.1774 $300.7728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess