EN
  • EN
  • DE

TP3070V-XG

Part No TP3070V-XG
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type PCM, Filter
Data Interface PCM Audio Interface
Number of ADCs / DACs 1 / 1
Sigma Delta No
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number TP3070
Manufacturer Pack Quantity 35
MSL Level 2A (4 Weeks)
Win Source Part Number 1271719-TP3070V-XG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3070V-XG CAD Model

Description

The TP3070V-XG from Texas Instruments is a highly integrated device designed to fulfill the needs of complex telecommunications systems. This advanced PCM (Pulse Code Modulation) Codec-Filter combines both analog-to-digital and digital-to-analog conversion functionalities in a single chip, making it an ideal solution for applications requiring efficient signal processing in digital communication systems.

Key Features

  • High Integration: The TP3070V-XG integrates transmit and receive filters as well as a codec, minimizing the need for external components and simplifying design.
  • Digital Filtering: It incorporates on-chip digital filters which provide the necessary signal conditioning for voiceband data transmission.
  • Low Power Consumption: Designed to be power-efficient, it is suitable for portable and low-power applications.
  • Programmable Gain: The device offers programmable gain settings, allowing for flexible adjustments to match system requirements.
  • Single 5V Power Supply: The TP3070V-XG operates on a single 5V power supply, simplifying power management within the system.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial environments.

Applications

The TP3070V-XG is widely used in a variety of telecommunication applications, including:

  • Digital telephones
  • Modems for data transmission
  • Wireless communication systems
  • Signal processing equipment

Technical Specifications

Parameter Value Supply Voltage 5V Operating Temperature -40°C to +85°C Package Type PLCC (Plastic Leaded Chip Carrier)

With its robust feature set and Texas Instruments' commitment to quality, the TP3070V-XG stands out as a reliable choice for designers looking to implement PCM codec-filters in their communication systems.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess