EN
  • EN
  • DE

M95320-DRDW3TP/K

Part No M95320-DRDW3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 32K SPI 20MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 4ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number M95320
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715129-M95320-DRDW3TP/K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95320-DRDW3TP/K CAD Model

Description

STMicroelectronics Product M95320-DRDW3TP/K Overview

The M95320-DRDW3TP/K is a robust and highly efficient serial EEPROM product from STMicroelectronics, designed to meet the needs of a wide range of industrial, automotive, and consumer applications. This product features a 32-Kbit memory capacity, which provides ample space for data storage, configuration parameters, and small application code. With its SPI (Serial Peripheral Interface), the M95320-DRDW3TP/K ensures fast data transfer rates and simple integration into various microcontroller-based systems.

Key Features

  • Memory Size: 32-Kbits of EEPROM, organized as 4K x 8 bits, allowing for efficient data management and storage.
  • Interface: The Serial Peripheral Interface (SPI) facilitates high-speed communication and easy interfacing with a wide array of microcontrollers.
  • Write Protection: Includes a hardware-based write protection feature to prevent inadvertent data alteration, enhancing the reliability and security of the stored data.
  • Supply Voltage: Operates within a supply voltage range of 1.8V to 5.5V, making it versatile for use in various system voltage levels.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a compact, surface-mountable package that is suitable for space-constrained applications.

Applications

The M95320-DRDW3TP/K is ideal for use in a broad spectrum of applications, including but not limited to:

  • Automotive systems for storing calibration and configuration data
  • Industrial equipment for firmware updates and parameter storage
  • Consumer electronics for user preference and device settings
  • Smart metering solutions and identification systems

With its combination of high-density storage, SPI compatibility, and robust performance, the M95320-DRDW3TP/K from STMicroelectronics represents a reliable and versatile solution for designers and engineers looking to implement non-volatile memory into their projects. Its wide voltage range and temperature resilience make it a suitable choice for challenging environments, ensuring data integrity and system stability.

You May Also Be Interested in

National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3557 $54.2280
90+ $1.1124 $100.1160
140+ $1.0776 $150.8640
195+ $1.0428 $203.3460
250+ $1.0081 $252.0250
335+ $0.9038 $302.7730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,138 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess