EN
  • EN
  • DE

6PAIC3106IRGZRQ1

Part No 6PAIC3106IRGZRQ1
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC STEREO 48-QFN / Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102 (Differential), 92 / 95 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 91 / 99 (Differential), 91 / 92 (Single-Ended)
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 6PAIC3106
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857005-6PAIC3106IRGZRQ1
Ultra Librarian 3D Model Ultra Librarian 6PAIC3106IRGZRQ1 CAD Model

Description

Texas Instruments introduces the 6PAIC3106IRGZRQ1, a state-of-the-art integrated circuit designed to meet the rigorous demands of automotive and industrial applications. This high-performance IC is part of Texas Instruments' commitment to delivering innovative solutions that enhance the reliability and functionality of electronic systems.

Key Features

  • Robust Performance: The 6PAIC3106IRGZRQ1 is engineered to withstand the harsh conditions typical of automotive environments, ensuring consistent performance over a wide temperature range and under varying electrical conditions.
  • High Integration: This IC integrates multiple functions into a single chip, which helps to reduce system complexity, save space on the PCB, and lower overall system costs.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge semiconductor technology, the 6PAIC3106IRGZRQ1 offers improved efficiency and precision, making it ideal for demanding applications.

Applications

The versatility of the 6PAIC3106IRGZRQ1 makes it suitable for a broad range of applications within the automotive sector, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Audio Systems
  • Powertrain Control Modules
  • Automotive Lighting Systems

In the industrial domain, this IC can be utilized in:

  • Automated Test Equipment
  • Industrial Control Systems
  • Robotics

Quality and Reliability

The 6PAIC3106IRGZRQ1 is manufactured to meet the highest quality standards, with rigorous testing to ensure it meets the reliability expectations of automotive and industrial customers. It is designed to comply with the AEC-Q100 standard for automotive ICs, reflecting its suitability for long-term deployment in vehicles.

Environmental Compliance

Committed to environmental stewardship, Texas Instruments ensures that the 6PAIC3106IRGZRQ1 adheres to RoHS directives, minimizing the use of hazardous substances in its construction and making it a more environmentally friendly choice for electronics manufacturers.

With its robust design, integrated features, and commitment to quality, the 6PAIC3106IRGZRQ1 from Texas Instruments is an excellent choice for designers seeking a reliable and efficient solution for their automotive or industrial electronic systems.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2687
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0467 $56.3269
16+ $6.6024 $105.6384
24+ $6.3961 $153.5064
33+ $6.1898 $204.2634
42+ $5.9834 $251.3028
56+ $5.3645 $300.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess