EN
  • EN
  • DE

RSS040P03FD5TB

Part No RSS040P03FD5TB
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 184053-RSS040P03FD5TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSS040P03FD5TB CAD Model

Description

The RSS040P03FD5TB is a P-channel MOSFET produced by Rohm Semiconductor, designed for power management and switching applications. Utilizing Rohm's advanced manufacturing process, this MOSFET offers low on-resistance and high-speed switching performance. This combination enhances efficiency and minimizes power loss, making it suitable for a broad range of electronic devices requiring effective power control.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to efficiently convert DC voltage levels.
  • Load Switching: Applied in circuits to control power distribution to various loads.
  • Power Management in Portable Devices: Ideal for battery-operated devices where energy efficiency is critical.
  • Motor Control: Utilized in low-power motor control applications for precise motor operation.

Features

  • P-Channel MOSFET: Suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation, enhancing overall system efficiency.
  • Fast Switching Speed: Enables high-frequency operation, improving transient response.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Lead-Free: Compliant with environmental standards, reducing environmental impact.

Benefits

  • Increased Energy Efficiency: Low on-resistance reduces power waste, leading to extended battery life in portable devices.
  • Compact Design: Space-saving surface mount package allows for smaller product designs and efficient use of PCB space.
  • Reliable Performance: Rohm's quality control ensures stable and consistent performance under varying conditions.
  • Simplified Circuit Design: Easy to integrate into both new and existing power management systems.
  • Environmentally Friendly: Lead-free construction contributes to a reduced environmental footprint.

Additional Details

The RSS040P03FD5TB features a specified drain-source voltage (VDS) rating, making it compatible with a range of input voltage levels common in electronic systems. The gate-source voltage (VGS) rating ensures safe and reliable operation within defined control parameters. The low gate charge contributes to faster switching times and reduced power consumption. It is provided in a compact surface-mount package that optimizes space utilization on printed circuit boards. Rohm Semiconductor’s rigorous testing and quality control ensure that the RSS040P03FD5TB offers dependable performance in demanding operating environments. This MOSFET is also designed to minimize electromagnetic interference (EMI), which further enhances its suitability for sensitive applications. The device operates reliably within a specified temperature range, ensuring stability and longevity under diverse operational circumstances.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess