Products specifications Report Issue?

Number of Lines 2
Inductance @ Frequency 1 mH @ 1 kHz
Current Rating (Max) 3.5A
DC Resistance (DCR) (Max) 50mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 1.058" L x 1.058" W (26.87mm x 26.87mm)
Height (Max) 0.423" (10.74mm)
Case / Package Horizontal, 4 PC Pad
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1530449-CM6296-105
Ultra Librarian 3D Model Ultra Librarian CM6296-105 CAD Model

You May Also Be Interested in

Murata Electronics North America
COMMON MODE CHOKE 1.5A 2LN TH / Common Mode Chokes Dual 220uH 1kHz 1.5A 0.14Ohm DCR Thru-Hole Box
Need more? Email Us
ECAD model for PLH10AN2211R5P2B
Murata Electronics North America
CMC 200UH 70MA 2LN SMD AEC-Q200 / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 4.8Ohm
Lowest to $1.5099
ECAD model for DLW32MH201XK2L
TE Connectivity
CMC 2MH 16A 2LN TH
Need more? Email Us
ECAD model for RD5122-16-2M0
Triad Magnetics
CMC 20MH 2.9A 2LN THROUGH HOLE
Need more? Email Us
ECAD model for CMT-8110
Murata Electronics North America
Common Mode Chokes Dual 100uH 1MHz 0.2A 2Ohm DCR SMD Automotive T/R
Lowest to $0.5059
ECAD model for DLW43SH101XK2K
Wurth Electronics Inc
CMC 30MH 5A 2LN TH
Need more? Email Us
ECAD model for 7448050530
Nexperia USA Inc.
COMMON MODE CHOKE 6LN SMD ESD / EMI Filter LC-Circuit Flat Style SMD T/R
Need more? Email Us
ECAD model for PCMF3USB30Z
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Wurth Electronics Inc
CMC 700UH 21.5A 2LN TH
Need more? Email Us
ECAD model for 744830007215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention