EN
  • EN
  • DE

TLC27L1CDR

Part No TLC27L1CDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 110KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.05 V/μs
Gain Bandwidth Product (GBP) 110kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Operating Supply Current 14μA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141230-TLC27L1CDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC27L1CDR CAD Model

Description

The TLC27L1CDR from Texas Instruments is a low-power, general-purpose operational amplifier (op-amp) that is ideal for a wide range of applications. It features a wide supply voltage range (3 V to 16 V), low input bias current (0.7 pA), and low offset voltage (1.1 mV). The TLC27L1CDR is also rail-to-rail input and output, meaning that it can amplify signals that swing very close to the supply voltage rails.

This makes the TLC27L1CDR a good choice for applications such as:

  • Battery-powered devices
  • Sensor signal conditioning
  • Audio signal processing
  • Active filters
  • Voltage comparators
  • Line drivers
  • Current buffers

The TLC27L1CDR is available in a small, 8-pin SOIC package, making it ideal for space-constrained applications.

Here are some of the key features and benefits of the TLC27L1CDR:

  • Low power consumption: The TLC27L1CDR consumes only 14 µA of supply current, making it ideal for battery-powered devices.
  • Wide supply voltage range: The TLC27L1CDR can operate with supply voltages from 3 V to 16 V, making it compatible with a wide range of systems.
  • Rail-to-rail input and output: The TLC27L1CDR can amplify signals that swing very close to the supply voltage rails, making it ideal for applications such as sensor signal conditioning and audio signal processing.
  • Low input bias current: The TLC27L1CDR has a very low input bias current of 0.7 pA, making it ideal for applications where high input impedance is required.
  • Low offset voltage: The TLC27L1CDR has a low offset voltage of 1.1 mV, making it ideal for applications where high accuracy is required.
  • Small package size: The TLC27L1CDR is available in a small, 8-pin SOIC package, making it ideal for space-constrained applications.

Applications:

The TLC27L1CDR can be used in a wide range of applications, including:

  • Battery-powered devices
  • Sensor signal conditioning
  • Audio signal processing
  • Active filters
  • Voltage comparators
  • Line drivers
  • Current buffers
  • Medical devices
  • Industrial automation
  • Instrumentation
  • Aerospace and defense

Here are some specific examples of how the TLC27L1CDR can be used:

  • In a battery-powered device, the TLC27L1CDR can be used to amplify the signal from a sensor, such as a temperature sensor or a light sensor.
  • In an audio signal processing system, the TLC27L1CDR can be used to amplify the signal from a microphone or to implement an active filter.
  • In a medical device, the TLC27L1CDR can be used to amplify the signal from an ECG sensor or to generate a precise voltage reference.
  • In an industrial automation system, the TLC27L1CDR can be used to amplify the signal from a position sensor or to implement a control loop.
  • In an instrumentation system, the TLC27L1CDR can be used to amplify the signal from a transducer or to implement a signal conditioning circuit.
  • In an aerospace and defense system, the TLC27L1CDR can be used to amplify the signal from a radar sensor or to implement a navigation system.

Conclusion:

The TLC27L1CDR is a versatile and low-power op-amp that is ideal for a wide range of applications. It features a wide supply voltage range, low input bias current, low offset voltage, and rail-to-rail input and output. The TLC27L1CDR is also available in a small, 8-pin SOIC package, making it ideal for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2813 $51.2520
100+ $1.0514 $105.1400
150+ $1.0185 $152.7750
205+ $0.9857 $202.0685
265+ $0.9528 $252.4920
355+ $0.8542 $303.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess