EN
  • EN
  • DE

OPA1637DGKR

Part No OPA1637DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 1 CIRCUIT 8VSSOP / Audio Amplifier 1 Circuit Differential 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Audio
Number of Circuits 1
Output Type Differential
Slew Rate 15V/µs
Gain Bandwidth Product 9.2 MHz
-3db Bandwidth 7 MHz
Current - Input Bias 200 pA
Voltage - Input Offset 20 µV
Current - Supply 950µA
Current - Output / Channel 2 nA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA1637
Other Names 296-OPA1637DGKRCT,296-OPA1637DGKRTR,296-OPA1637DGKRDKR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260490-OPA1637DGKR
Ultra Librarian 3D Model Ultra Librarian OPA1637DGKR CAD Model

Description

The OPA1637DGKR from Texas Instruments is a state-of-the-art audio operational amplifier designed for professional audio equipment and high-end consumer audio applications. This advanced op-amp delivers high-performance audio signal amplification, ensuring minimal distortion and noise, which is crucial for maintaining the integrity of the audio signal.

Key Features

  • Sound Quality: The OPA1637DGKR is designed to provide audiophile-grade sound quality, making it an ideal choice for high-fidelity audio systems.
  • Low Distortion: With ultra-low harmonic distortion, this op-amp ensures the audio output is as close to the original signal as possible.
  • Low Noise: Its low noise design contributes to a clean and clear audio experience, minimizing the background hiss and hum that can detract from listening enjoyment.
  • High Bandwidth: The device offers a wide bandwidth to accommodate a broad range of audio frequencies without compromising signal integrity.
  • Power Supply Range: The OPA1637DGKR operates over a wide power supply range, making it versatile for use in various audio equipment configurations.

Applications

The OPA1637DGKR is well-suited for a variety of applications where audio quality is paramount. These include:

  • Professional mixing consoles
  • High-end A/V receivers
  • Studio monitors
  • Audiophile-grade amplifiers
  • Digital-to-analog converters (DACs)
  • Active filters

Technical Specifications

The OPA1637DGKR features advanced technical specifications that ensure top-notch audio performance:

  • Package: VSSOP-8
  • Channels: 2
  • Output Current: 30 mA
  • Supply Voltage: ±2.25V to ±18V
  • Slew Rate: 20 V/µs
  • THD+N: 0.000022% at 1 kHz

Package and Availability

The OPA1637DGKR comes in a compact VSSOP-8 package, which is ideal for space-constrained applications. Texas Instruments ensures availability and support for this product, making it a reliable choice for designers and manufacturers of high-quality audio equipment.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3050 $50.7100
53+ $1.8913 $100.2389
82+ $1.8322 $150.2404
113+ $1.7731 $200.3603
146+ $1.7140 $250.2440
196+ $1.5367 $301.1932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess