EN
  • EN
  • DE

TLV9042IPWR

Part No TLV9042IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MICRO-POWER, 2-CHANNEL, 350-KHZ,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-TSSOP
Manufacturer Texas Instruments
Series TLV9042
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name TLV9042
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TLV9042IPWRTR, 296-TLV9042IPWRCT, 296-TLV9042IPWRDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900301-TLV9042IPWR
Ultra Librarian 3D Model Ultra Librarian TLV9042IPWR CAD Model

Description

Product Overview: TLV9042IPWR by Texas Instruments

The TLV9042IPWR is a state-of-the-art operational amplifier (op-amp) offered by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the TLV904x family, which is known for its low-power consumption and high accuracy, making it an ideal choice for battery-powered and portable applications.

The TLV9042IPWR is a dual-channel op-amp that operates from a single power supply ranging from 1.8V to 5.5V. This wide range allows for flexibility in various circuit designs and is particularly advantageous for systems that operate at low voltage levels. With a quiescent current of just 150 µA per channel, it is optimized for power-sensitive applications while still providing a bandwidth of 1 MHz.

This op-amp comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is a space-saving package that is suitable for compact PCB layouts. The TLV9042IPWR also features rail-to-rail input and output swing, which allows for a larger dynamic range, especially useful in low-voltage operations. This characteristic ensures that the op-amp can handle signals that approach the supply rails, maximizing the signal amplitude without distortion.

Furthermore, the TLV9042IPWR boasts an input offset voltage of 3 mV (max) and an input bias current of 1 pA, which contributes to its high precision in measurement and control systems. The device also offers a low input noise density of 39 nV/√Hz at 1 kHz, making it an excellent choice for audio applications and sensor signal conditioning where maintaining signal integrity is crucial.

With its robust design, the TLV9042IPWR is capable of operating over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments. The device is also characterized for operation from -40°C to +85°C, making it suitable for industrial and automotive applications that require high levels of operational stability and resilience.

In summary, the TLV9042IPWR from Texas Instruments is a versatile, low-power, and precision operational amplifier that is well-suited for a wide range of applications, including portable devices, sensor interfaces, and active filtering. Its compact form factor, combined with its impressive electrical characteristics, makes it an excellent choice for designers looking to optimize their systems for power efficiency and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8328 $54.1320
150+ $0.6834 $102.5100
230+ $0.6620 $152.2600
315+ $0.6407 $201.8205
405+ $0.6193 $250.8165
545+ $0.5552 $302.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess