EN
  • EN
  • DE

LT1801IMS8#TRPBF

Part No LT1801IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 25 V/μs
GBP - Gain Bandwidth Product 80MHz
Current - Input Bias 25nA
Voltage - Input Offset 75μV
Operating Supply Current 1.6mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780714-LT1801IMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1801
Introduction Date July 02, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1801IMS8#TRPBF CAD Model

Description

Product Overview: LT1801IMS8#TRPBF

The LT1801IMS8#TRPBF is a high-performance, low-power dual operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed to offer a perfect balance between speed and power efficiency, making it an ideal choice for battery-powered applications, portable devices, and other systems where power conservation is crucial.

Key Features

  • Low Power Consumption: The LT1801IMS8#TRPBF is optimized for low power operation, drawing a minimal amount of current, which extends battery life in portable applications.
  • High Speed: Despite its low power design, this op-amp does not compromise on speed, providing fast settling times and high slew rates that are necessary for high-performance signal processing.
  • Rail-to-Rail Output: It features rail-to-rail output swing, which allows for a wider dynamic range, making it suitable for driving ADCs or interfacing with other high-precision components.
  • Single Supply Operation: The device can operate from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Stable with Capacitive Loads: The LT1801IMS8#TRPBF is designed to be stable with capacitive loads, ensuring reliable performance in a variety of applications.

Applications

The versatility of the LT1801IMS8#TRPBF makes it suitable for a broad range of applications, including:

  • Active filters
  • Battery-powered systems
  • Portable instrumentation
  • Sensor interfaces
  • Data acquisition systems

Package and Availability

The LT1801IMS8#TRPBF comes in a compact MSOP-8 package, which is ideal for space-constrained applications. The package is also RoHS compliant, adhering to environmental standards for electronic components. The op-amp is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating its use in automated manufacturing processes.

In conclusion, the LT1801IMS8#TRPBF from Linear Technology is a robust, low-power dual operational amplifier that delivers high-speed performance without sacrificing power efficiency. Its comprehensive features and wide applicability make it a valuable component for designers looking to optimize their analog circuitry in power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4414 $51.2694
50+ $2.0032 $100.1600
78+ $1.9406 $151.3668
107+ $1.8780 $200.9460
138+ $1.8154 $250.5252
185+ $1.6276 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess