EN
  • EN
  • DE

SN74CBT3125CDR

Part No SN74CBT3125CDR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE FET BUS SWITCH 5-VBUS SWITCH WITH -2-V UNDERSHOOT PROTECTION | IC SWITCH BUS QUAD FET 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 74CBT3125
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254240-SN74CBT3125CDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3125CDR CAD Model

Description

The SN74CBT3125CDR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a quadruple FET bus switch that provides high-speed switching on data paths for various applications in telecommunications, computing, and networking.

Key Features

  • Bus Switch Type: The device features four independent bus switches, providing flexibility and efficiency in routing signals.
  • Low On-State Resistance: The switch has a low on-state resistance (RON) typically around 5 ohms, which minimizes signal distortion and voltage drop across the switch, ensuring signal integrity.
  • 5-Volt Tolerant: The SN74CBT3125CDR is compatible with 5V input and output voltage levels, making it suitable for mixed-voltage environments and legacy system upgrades.
  • Low Power Consumption: This device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • High-Speed Operation: It is capable of operating at high speeds, which is essential for modern high-performance data paths.

Applications

The versatility of the SN74CBT3125CDR makes it ideal for a wide range of applications, including:

  • Switching on data buses in computer and peripheral devices
  • Signal gating and multiplexing in telecommunications systems
  • Server and network infrastructure
  • Interface switching in portable electronics

Technical Specifications

The SN74CBT3125CDR is offered in a small-outline integrated circuit package, specifically in an SOIC-14 (14-SOIC) form factor. It operates over a broad temperature range, typically from -40°C to 85°C, which ensures reliable performance under varying environmental conditions. The device also features over-voltage tolerant inputs and outputs, which provide additional protection against unexpected voltage spikes.

Conclusion

With its combination of high-speed operation, low power consumption, and robust protection features, the SN74CBT3125CDR from Texas Instruments is a smart choice for designers looking to enhance the performance and reliability of their digital switching applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4427 $50.9105
280+ $0.3632 $101.6960
430+ $0.3519 $151.3170
590+ $0.3405 $200.8950
760+ $0.3292 $250.1920
1,020+ $0.2951 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess