EN
  • EN
  • DE

SN74HC03DT

Part No SN74HC03DT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel Open Drain 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Drain
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low -, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 23ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC03
Other Names SN74HC03DTG4,SN74HC03DT,TEXTISSN74HC03DT,SN74HC03DTE4,296-31770-6,296-31770-2,296-31770-1,SN74HC03DTG4,SN74HC03DTE4,2156-SN74HC03DT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257878-SN74HC03DT
Ultra Librarian 3D Model Ultra Librarian SN74HC03DT CAD Model

Description

Overview of SN74HC03DT from Texas Instruments

The SN74HC03DT is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device belongs to the HC family and is a quadruple 2-input positive-NAND gate with open-drain outputs. It is designed to operate from 2 V to 6 V, making it suitable for a variety of applications, including those that require interfacing with different logic levels.

Key Features

  • Logic Type: 2-Input NAND Gate
  • Number of Circuits: Four independent gates
  • Output Type: Open Drain
  • Operating Voltage Range: 2 V to 6 V
  • Output Current: High performance with -5.2 mA output drive at 5 V
  • Package: Supplied in an industry-standard 14-pin SOIC package
  • Temperature Range: Designed to operate over a broad range of ambient temperatures from -40°C to 85°C

The SN74HC03DT is optimized for high-speed performance and can handle significant output drive while maintaining low power consumption. This makes it an excellent choice for battery-powered and portable devices where power efficiency is crucial.

Applications

Due to its versatile nature, the SN74HC03DT is suitable for a wide array of applications, including:

  • Logic level translation
  • Interface circuitry
  • Signal gating
  • Power management
  • Glue logic for digital systems

Its open-drain outputs allow for direct interfacing with other open-drain or push-pull types of outputs. Additionally, these outputs can be connected to higher voltage levels, compatible with various interface standards, making it a flexible choice for mixed-voltage system environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74HC03DT is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the end-user. Whether used in commercial, industrial, or even more demanding applications, this NAND gate IC is designed to meet the rigorous requirements of modern electronic systems.

With its robust design and versatile functionality, the SN74HC03DT from Texas Instruments represents a reliable solution for designers looking to incorporate NAND logic gates with open-drain outputs into their electronic circuits.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1733 $50.2570
705+ $0.1422 $100.2510
1,090+ $0.1378 $150.2020
1,500+ $0.1334 $200.1000
1,940+ $0.1289 $250.0660
2,600+ $0.1156 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,672 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess