EN
  • EN
  • DE

ADA4665-2ARMZ-R7

Part No ADA4665-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 1.2MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 1mV
Operating Supply Current 290μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 5 V ~ 16 V, ±2.5 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1139461-ADA4665-2ARMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4665-2
Introduction Date January 29, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4665-2ARMZ-R7 CAD Model

Description

Introducing the ADA4665-2ARMZ-R7 Operational Amplifier

The ADA4665-2ARMZ-R7 is a high-performance, dual precision operational amplifier from Analog Devices Inc., designed to meet the needs of a wide range of applications. This op-amp stands out due to its low noise, low input bias current, and low power consumption, making it an excellent choice for sensor amplification, active filters, and general-purpose amplification tasks.

Key Features:

  • Low Offset Voltage: The device offers a low input offset voltage, which ensures high accuracy in precision applications.
  • Low Noise: With its low noise performance, the ADA4665-2ARMZ-R7 is ideal for applications requiring a clean signal amplification, such as audio processing and high-quality instrumentation.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, making the most of the supply voltage in both single-supply and dual-supply configurations.
  • Low Power Consumption: Optimized for low power operation, this op-amp maintains performance while keeping power consumption minimal, which is critical for battery-powered and portable applications.
  • Unity Gain Stable: The device is unity gain stable, which allows for a gain bandwidth product of 10 MHz, suitable for a variety of applications without the need for external compensation.

Package and Availability:

The ADA4665-2ARMZ-R7 comes in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant and suitable for space-constrained applications. It is available in reel packaging, denoted by the "-R7" suffix, facilitating efficient assembly for high-volume production.

Applications:

With its combination of features, the ADA4665-2ARMZ-R7 is versatile for use in:

  • Portable and battery-powered devices
  • Precision instrumentation
  • Active filters and audio processing
  • Data acquisition systems
  • Analog signal conditioning

Analog Devices Inc. has engineered the ADA4665-2ARMZ-R7 to deliver reliable and high-quality performance for engineers and designers looking to optimize their analog circuits with an operational amplifier that offers both precision and efficiency.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8464 $55.3920
70+ $1.5150 $106.0500
105+ $1.4676 $154.0980
145+ $1.4203 $205.9435
185+ $1.3729 $253.9865
245+ $1.2309 $301.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess