Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 5.3 V/μs
GBP - Gain Bandwidth Product 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 250μV
Operating Supply Current 1.4mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4 V ~ 16 V, ±2 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1268873-TLC277IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC277
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC277IP CAD Model

Description

The TLC277IP is a dual operational amplifier (op-amp) integrated circuit produced by Texas Instruments, renowned for its high precision and performance. This op-amp is designed with a specific focus on applications that require high input impedance and output drive capability. It is an ideal choice for a wide range of applications, including instrumentation, process control, and professional audio equipment, as well as other analog circuits that demand precision and reliability.

Key Features

  • High Output Drive: The TLC277IP is capable of delivering a high level of output drive while maintaining low distortion levels, making it suitable for driving capacitive loads.
  • Low Offset Voltage: This op-amp boasts a low input offset voltage, which minimizes errors in precision applications and improves overall system accuracy.
  • Low Noise: The device exhibits low noise performance, which is critical in audio applications and sensitive measurement equipment.
  • Wide Supply Range: It operates over a wide supply range of 4 V to 16 V, providing flexibility in both single-supply and split-supply configurations.

Technical Specifications

Parameter Value Number of Channels 2 Supply Voltage (Min) 4 V Supply Voltage (Max) 16 V Input Offset Voltage 850 µV Operating Temperature Range -40°C to 85°C Package Type PDIP-8

Applications

The TLC277IP is versatile and can be used in a variety of applications. Its precision characteristics make it suitable for:

  • Test Equipment
  • Active Filters
  • Audio Processing
  • Data Acquisition Systems
  • Analog-to-Digital Converters

In summary, the TLC277IP from Texas Instruments is a robust, precision operational amplifier that offers a blend of features making it a go-to choice for designers looking for a reliable, high-performance op-amp for their critical applications.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Lowest to $2.1668
ECAD model for LMV358DR
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2471CD
Linear Technology
1.2MHz, 0.4V/us Over-The-TopTM Micropower Rail-to-Rail Input and Output Op Amps
Lowest to $4.5185
ECAD model for LT1638CN8
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function | IC OPAMP GP 1 CIRCUIT 8TSSOP
Need more? Email Us
ECAD model for TSH81IPT
Texas Instruments
ADVANCED LINCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Lowest to $2.1528
ECAD model for TLV2252AIPWRG4
Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN
Analog Devices Inc.
Ultralow Distortion, Ultralow Noise Op Amp
Lowest to $38.2973
ECAD model for AD797BRZ-REEL7
Linear Technology
Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1219CN8
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention