Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 2.8MHz
Current - Input Bias 2.5pA
Voltage - Input Offset 250μV
Supply Current 600μA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLV2471
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1270177-TLV2471CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TLV2471CD CAD Model

Description

Overview of Texas Instruments TLV2471CD Operational Amplifier

The TLV2471CD from Texas Instruments is a high-performance, rail-to-rail input and output operational amplifier (op-amp) that belongs to the TLV247x family. This single op-amp device integrates advanced features, making it an excellent choice for a wide range of applications, including sensor interfacing, portable electronics, and active filtering.

Key Features

  • High Output Drive: The TLV2471CD is capable of delivering a high output current, which is ideal for driving heavy loads.
  • Low Noise: It offers a low noise density of 9 nV/√Hz, making it suitable for audio applications and other noise-sensitive circuits.
  • Wide Bandwidth: With a bandwidth of 2.8 MHz, this op-amp provides a good balance between speed and power consumption.
  • Low Quiescent Current: The device features a low quiescent current of 500 µA/channel, which is beneficial for battery-powered applications.
  • High Slew Rate: A slew rate of 6.4 V/µs allows the TLV2471CD to handle rapid changes in input signals without distortion.
  • Rail-to-Rail Input/Output: The op-amp operates efficiently with a range of input signals and can swing its output voltage close to the supply rails, maximizing dynamic range.

Applications

The versatile nature of the TLV2471CD makes it suitable for various applications, including:

  • Portable devices
  • Audio processing
  • Analog filters
  • Signal conditioning
  • Medical instruments
  • Power supply control

Technical Specifications

The TLV2471CD operates over a wide supply voltage range of 2.7V to 6V, which allows it to be used in both 3V and 5V systems. The device is offered in an 8-pin SOIC package, ensuring compactness for space-constrained applications. It also features an extended industrial temperature range from -40°C to 125°C, providing reliable performance under varying environmental conditions.

Overall, the TLV2471CD operational amplifier from Texas Instruments is a robust and flexible component that offers a compelling mix of power efficiency, speed, and precision, making it an ideal choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

Linear Technology
28MHz, 12V/us, Single Supply Dual and Quad Precision Op Amps
Lowest to $10.5286
ECAD model for LT1214CN
Renesas Electronics America
5MHz, Dual Precision Rail-to-Rail Input-Output (RRIO) Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $12.9062
ECAD model for ISL28236FBZ-T7
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Texas Instruments
HIGH SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
Lowest to $13.4967
ECAD model for THS4140CDGN
Texas Instruments
QUADRUPLE OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $0.3653
ECAD model for LM224KD
Texas Instruments
LM13700 Dual Operational Transconductance Amplifiers with Linearizing Diodes and Buffers | IC OPAMP TRANSCOND 2 CIRC 16SOIC
Lowest to $0.4788
ECAD model for LM13700M
Linear Technology
Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1368CN8
Linear Technology
Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1219CN8
Texas Instruments
50mV VOS, 0.25mV/°C, 35mA CMOS OPERATIONAL AMPLIFIERS Zerø-Drift Series
Lowest to $0.4752
ECAD model for OPA330AIDBVRG4

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention