EN
  • EN
  • DE

LT1219CN8

Part No LT1219CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205359-LT1219CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1219CN8 CAD Model

Description

Introducing the LT1219CN8 from Linear Technology

The LT1219CN8 is a powerful, precision operational amplifier designed to meet the demands of a wide range of applications. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, this op-amp is known for its reliability and exceptional performance.

One of the standout features of the LT1219CN8 is its low noise operation, which makes it an ideal choice for sensitive audio applications and signal processing tasks that require a high degree of precision. With a low input noise voltage, it ensures that the signal integrity is maintained, leading to cleaner, more accurate outputs.

Key Specifications:

  • Supply Voltage Range: The LT1219CN8 operates efficiently across a wide supply voltage range, accommodating various power requirements for different systems.
  • High Output Drive Capability: This op-amp can deliver a substantial amount of current to the load, making it suitable for driving heavy loads without compromising performance.
  • Low Input Bias Current: The minimal input bias current reduces errors in applications requiring high impedance, such as sensor interfaces and integrators.
  • Stable with Capacitive Loads: The LT1219CN8 is designed to be stable even when driving capacitive loads, which is essential for applications like digital-to-analog converters (DACs) and filters.
  • Robust ESD Protection: It includes built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes and enhancing its durability.

Enclosed in an 8-pin DIP package, the LT1219CN8 is not only easy to integrate into existing designs but also provides a compact solution for space-constrained applications. Whether you're working on precision instrumentation, active filters, or data acquisition systems, the LT1219CN8 brings a level of performance that can help elevate your project's accuracy and efficiency.

Choose the LT1219CN8 for your next design to leverage the quality and expertise of Linear Technology in your precision analog applications.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess