EN
  • EN
  • DE

SY88149HALMG-TR

Part No SY88149HALMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88149
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521441-SY88149HALMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88149HALMG-TR CAD Model

Description

Product Overview: SY88149HALMG-TR by Microchip Technology

The SY88149HALMG-TR, manufactured by Microchip Technology, is a state-of-the-art optical networking component designed to fulfill the requirements of high-speed communication systems. This versatile device is particularly suitable for applications that demand low power consumption and high performance, such as fiber-optic transceivers, data center interconnects, and high-speed telecom infrastructure.

Key Features

  • High-Speed Performance: The SY88149HALMG-TR is capable of handling data rates up to 3.2 Gbps, making it ideal for fast and efficient data transmission across optical networks.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates on a low power supply, reducing the overall power consumption of the system it is integrated into.
  • Automatic Reset Function: The built-in automatic reset function ensures reliable operation by resetting the device in the event of a loss of input signal.
  • Signal Detection: It includes an integrated loss of signal (LOS) detection feature that provides real-time feedback on signal integrity, enhancing system reliability.
  • Flexible Operation: The SY88149HALMG-TR offers selectable bandwidth control, allowing it to be tuned for various applications and signal conditions.

Applications

The SY88149HALMG-TR is well-suited for a range of high-speed optical networking applications, including:

  • 10G Ethernet (10GbE) and other Ethernet-based networks
  • Fiber Channel and InfiniBand systems
  • SONET/SDH networks
  • Metropolitan Area Networks (MANs) and Wide Area Networks (WANs)

Product Specifications

The SY88149HALMG-TR is available in a compact, surface-mount package that is RoHS compliant and lead (Pb) free. It operates over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Ordering Information

To integrate the SY88149HALMG-TR into your next project or product, contact Microchip Technology or an authorized distributor for purchasing information. The device's part number, SY88149HALMG-TR, should be referenced to ensure the correct product specification and packaging is provided.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5576 $66.9032
15+ $7.8425 $117.6375
23+ $7.5976 $174.7448
32+ $7.3527 $235.2864
41+ $7.1067 $291.3747
55+ $6.3721 $350.4655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess