Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 15V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 300μV
Supply Current 1.8mA
Supply Voltage , Single/Dual (±) 10V ~ 44V, ±5V ~ 22V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LF411
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1196130-LF411ACN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF411ACN CAD Model

Description

The LF411ACN is a high-performance, low-noise operational amplifier produced by Texas Instruments, renowned for its exceptional precision and stability. This operational amplifier is part of the LF41x series, which is specifically designed to offer a perfect balance between low noise and low input bias currents, making it an ideal choice for high-fidelity audio applications and sensor signal amplification.

Key Features:

  • Low Input Noise Voltage: The LF411ACN boasts a low input noise voltage, ensuring that the signal integrity is maintained, making it perfect for sensitive audio equipment and measurement instruments.
  • Low Input Bias Current: With its JFET input stage, the device exhibits a low input bias current, which is crucial for maintaining accuracy in high-impedance circuit designs.
  • High Input Impedance: The high input impedance minimizes loading on the signal source, preserving the original signal as much as possible.
  • Wide Supply Voltage Range: This operational amplifier can operate from a wide range of supply voltages, typically from ±5V to ±18V, providing flexibility in various application designs.
  • Internal Frequency Compensation: The LF411ACN is internally frequency compensated, which simplifies its application as it does not require external components to maintain stability.
  • Low Total Harmonic Distortion: This feature makes the LF411ACN an excellent choice for audio applications where maintaining the purity of the audio signal is paramount.

Applications:

The versatility of the LF411ACN allows it to be used in a wide array of applications, including:

  • High-quality audio preamplifiers and mixers
  • Precision data acquisition systems
  • Active filters and integrators
  • Sample and hold circuits
  • Medical instrumentation
  • Professional audio equipment

Package and Quality:

The LF411ACN is available in an 8-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic devices. Texas Instruments ensures high-quality manufacturing standards, providing reliable and consistent performance for critical applications.

With its combination of features, the LF411ACN from Texas Instruments stands out as an excellent choice for designers looking for an operational amplifier that delivers precision, low noise, and high-fidelity signal amplification.

You May Also Be Interested in

Renesas Electronics America
5MHz, Dual Precision Rail-to-Rail Input-Output (RRIO) Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $12.9062
ECAD model for ISL28236FBZ-T7
Texas Instruments
Dual Wideband, Current-Feedback OPERATIONAL AMPLIFIER With Disable
Lowest to $10.4696
ECAD model for OPA2691I-14D
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $16.7011
ECAD model for AD8664ARZ
Texas Instruments
LM13700 Dual Operational Transconductance Amplifiers with Linearizing Diodes and Buffers | IC OPAMP TRANSCOND 2 CIRC 16SOIC
Lowest to $0.4788
ECAD model for LM13700M
Linear Technology
Active Filter Single Low Pass 4th Order 10MHz 8-Pin SOIC N / Very Low Noise, Differential Amplifier and 10MHz Lowpass Filter | IC OPAMP DIFF 1 CIRCUIT 8SO
Lowest to $10.9200
ECAD model for LT6600IS8-10
Analog Devices Inc.
Ultralow Distortion, Ultralow Noise Op Amp
Lowest to $38.2973
ECAD model for AD797BRZ-REEL7
Linear Technology
1.2MHz, 0.4V/us Over-The-TopTM Micropower Rail-to-Rail Input and Output Op Amps
Lowest to $4.5185
ECAD model for LT1638CN8
Texas Instruments
QUADRUPLE OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $0.3653
ECAD model for LM224KD
STMicroelectronics
WIDE BAND, LOW POWER OPERATIONAL AMPLIFIER WITH STANDBY FUNCTION | IC OPAMP GP 3 CIRCUIT 14SO
Lowest to $1.9430
ECAD model for TSH73CD

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention