EN
  • EN
  • DE

24LC21CBP/P

Part No 24LC21CBP/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152042-24LC21CBP/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC21CBP/P CAD Model

Description

Microchip Technology 24LC21CBP/P Product Overview

The 24LC21CBP/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This memory chip is designed for optimal performance in a wide array of applications requiring reliable data storage and retrieval. The 24LC21CBP/P is part of Microchip's serial EEPROM family and offers a convenient and cost-effective solution for data storage needs.

Key Features

  • Memory Size: The device comes with a 1 Kbit (128 x 8) memory size, providing ample space for calibration data, device configuration, and small application data storage.
  • Communication Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface for communication, which enables easy and efficient integration with most microcontrollers and processors.
  • Operating Voltage: The EEPROM operates across a wide voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (typical), allowing for quick data updates and minimal system downtime.
  • Endurance: The device boasts a high endurance of 1 million write cycles, ensuring long-term reliability and data integrity.
  • Data Retention: With a data retention period of over 200 years, the 24LC21CBP/P guarantees the safety of your data well into the future.
  • Package: The EEPROM is offered in a DIP (Dual In-line Package) form, which is suitable for through-hole mounting, providing robust mechanical stability and ease of handling.

Applications

The 24LC21CBP/P is ideal for a variety of applications, including but not limited to:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Portable devices

With its robust design and comprehensive features, the Microchip Technology 24LC21CBP/P EEPROM is a reliable choice for designers and engineers looking to enhance their systems with secure and efficient data storage capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess