EN
  • EN
  • DE

TSH81IPT

Part No TSH81IPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wide Band, Rail-to-Rail Operational Amplifier with Standby Function | IC OPAMP GP 1 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 118V/μs
Gain Bandwidth Product 65MHz
-3db Bandwidth 100MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Supply Current 9.8mA
Current - Output / Channel 55mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TSH81
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274729-TSH81IPT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH81IPT CAD Model

Description

Product Overview: TSH81IPT from STMicroelectronics

The TSH81IPT is a high-performance operational amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's TSH8x series, which is well-known for its excellent speed-to-power consumption ratio, making it an ideal choice for a wide range of applications.

Key Features

  • Single Operational Amplifier: The TSH81IPT is a single op-amp, which provides a compact solution for various circuit designs.
  • Wide Bandwidth: It offers a large bandwidth of 90MHz, ensuring fast response times in high-frequency applications.
  • Low Noise: With a low noise level of 4.5nV/√Hz, the TSH81IPT is suitable for audio applications and other sensitive signal processing tasks.
  • Low Power Consumption: The device has a low power consumption profile, which makes it suitable for battery-powered devices and energy-efficient designs.
  • High Output Current: It can deliver an output current of up to 80mA, allowing it to drive a wide range of loads.
  • Rail-to-Rail Output: The TSH81IPT features a rail-to-rail output, which enhances the dynamic range in applications with limited supply voltages.

Applications

The TSH81IPT is versatile and can be used in various electronic systems, including:

  • Telecommunications: Filters, line drivers, and signal conditioning circuits.
  • Audio Equipment: High-fidelity preamplifiers and mixers.
  • Test and Measurement: Oscilloscopes, spectrum analyzers, and other diagnostic equipment.
  • Medical Devices: ECG, EEG amplifiers, and other sensitive monitoring equipment.
  • Industrial Controls: Sensor interfaces, control systems, and feedback loops.

Package and Quality

The TSH81IPT is offered in a small TSSOP14 package, which allows for high-density mounting on PCBs. STMicroelectronics ensures high-quality standards, and the product is compliant with RoHS and other environmental regulations. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliability across a broad range of temperature conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8778 $61.4460
165+ $0.7203 $118.8495
250+ $0.6979 $174.4750
345+ $0.6754 $233.0130
445+ $0.6528 $290.4960
595+ $0.5853 $348.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess