The Texas Instruments TLC04CD is a high-precision operational amplifier designed for a wide range of applications. Known for its low power consumption and high input impedance, the TLC04CD is an ideal choice for battery-powered devices and analog circuits requiring extended operational life and stable performance.
Key Features
- Low Power Consumption: The TLC04CD is optimized for low power, making it suitable for portable and battery-operated devices where power efficiency is critical.
- High Input Impedance: With its high input impedance, the amplifier minimizes the loading effect on the input signal source, thereby preserving signal integrity.
- Wide Supply Range: This operational amplifier can operate from a wide range of power supply voltages, accommodating various application requirements.
- Stable Performance: The TLC04CD offers stable performance over temperature and supply variations, ensuring reliable operation in diverse environments.
Applications
The versatile nature of the TLC04CD makes it suitable for an array of applications, including:
- Instrumentation Amplifiers
- Active Filters
- Data Acquisition Systems
- Power Supply Control
- Analog-to-Digital Converters
Technical Specifications
Parameter
Value
Number of Channels
Single
Supply Voltage Range
±1.35V to ±8V
Output Current per Channel
30 mA
Slew Rate
0.04 V/µs
Input Offset Voltage
3 mV
Operating Temperature Range
-40°C to 85°C
For engineers and designers looking for an operational amplifier that combines efficiency with precision, the Texas Instruments TLC04CD is a robust choice that delivers consistent performance for a variety of electronic applications.