Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238885-PMBFJ310
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, RF Communications, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBFJ310 CAD Model

Description

Product Overview: PMBFJ310 NXP JFET

The PMBFJ310 is a high-performance Junction Field Effect Transistor (JFET) from NXP Semiconductors, renowned for its reliable and efficient electronic components. This particular JFET is designed to offer low noise when amplifying or switching applications, making it an ideal choice for audio, instrumentation, and high-frequency circuits.

Key Features

  • Low Noise Performance: The PMBFJ310 boasts excellent noise characteristics, which is crucial for sensitive audio applications and precision amplification stages.
  • High Input Impedance: With its high input impedance, the PMBFJ310 minimizes the loading effect on preceding stages, preserving signal integrity and allowing for simple interfacing with other circuit elements.
  • Low Leakage Current: The device is engineered to have minimal leakage current, ensuring stable operation and reducing power consumption in standby modes.
  • High Gain Bandwidth Product: This JFET offers a high gain bandwidth product, making it suitable for high-frequency applications and fast switching tasks.
  • Surface-Mount Package: The PMBFJ310 comes in a compact SOT-23 package, which is conducive to modern, space-constrained circuit designs and mass production with automated assembly processes.

Applications

The PMBFJ310 is versatile and can be used in various applications, including but not limited to:

  • Audio amplifiers and preamplifiers
  • Analog filters
  • Oscillators and mixers
  • Signal processing circuits
  • High-frequency amplifiers
  • Switches

Technical Specifications

Some of the technical specifications of the PMBFJ310 JFET include:

  • Drain-source voltage (Vds) max: 25V
  • Gate-source voltage (Vgs) max: -25V
  • Drain current (Id) max: 10mA
  • Zero gate voltage drain current (Idss) min/max: 2mA to 20mA
  • Gate-source cutoff voltage (Vgs(off)) min/max: -0.5V to -8V
  • Forward transconductance (gfs) min: 12mS

The PMBFJ310 from NXP is a testament to the company's commitment to providing high-quality components for sophisticated electronic systems. It is a reliable choice for designers looking to optimize their signal processing chains with a JFET that offers low noise, high impedance, and excellent frequency response.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM3742-30SL-341
Vishay
JFET P-CH 35V 1MA SOT-23 / Trans RF FET N-CH 3-Pin TO-236
Need more? Email Us
ECAD model for SST5484-E3
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01Q0L
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 10A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM6472-12UL
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1519
ECAD model for J112-D74Z
Toshiba Semiconductor and Storage
Trans JFET N-CH -1V 3-Pin SOT-723
Need more? Email Us
ECAD model for TTK101MFV-A,L37F(B
Microsemi Corporation
N CHANNEL JFET / JFET SWITCHING N-CHANNEL-DEPLETION
Need more? Email Us
ECAD model for 2N4858
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5964-35SLA-422
ON Semiconductor
JFET N-CH 35V 625MW TO92-3 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.3499
ECAD model for J111-D74Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7728 $53.1840
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1819 $301.3845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,055 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention