Products specifications Report Issue?

Package Bag
Product Status Active
Frequency Range 20kHz ~ 1MHz
Type Invasive
Current Rating (Amps) 10 A
Inductance 500 µH
DC Resistance (DCR) 6mOhm Primary, 1.5Ohm Secondary
Mounting Type Surface Mount
Size / Dimension 0.284" L x 0.330" W (7.21mm x 8.38mm)
Height - Seated (Max) 0.217" (5.50mm)
Termination Style Gull Wing
Ultra Librarian 3D Model Ultra Librarian P8205NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
CURR SENSE XFMR 20A T/H
Need more? Email Us
ECAD model for PE-63586
EPCOS (TDK)
CURR SENSE XFMR 1:100 SMD / 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2 mH Surface Mount
Lowest to $1.2551
ECAD model for B82801B0205A100
EPCOS (TDK)
TRANSF CURRENT SENSE 22.4MH SMD
Lowest to $1.9059
ECAD model for B82801C2245A200
Allegro MicroSystems, LLC
Thermally Enhanced, Fully Integrated, Hall Effect-Based Linear Current Sensor IC with 100 μΩ Current Conductor | SENSOR CURRENT HALL 150A AC/DC
Lowest to $16.6209
ECAD model for ACS758KCB-150B-PSS-T
TDK Corporation
CURR SENSE XFMR 1:125 SMD
Need more? Email Us
ECAD model for B78417A2287A003
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
ECAD model for CCT354571-300-24-00
Pulse
CURR SENSE XFMR 200:1 35A SMD
Lowest to $1.1466
ECAD model for PB0027NLT
Allegro MicroSystems, LLC
Current Sensor | SENSOR CURRENT HALL 130A DC
Need more? Email Us
ECAD model for ACS755LCB-130-PFF
Pulse
CURR SENSE XFMR 1:100 20A SMD
Lowest to $1.5272
ECAD model for PA1005.100QNL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention