EN
  • EN
  • DE

TL7700CPSR

Part No TL7700CPSR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPPLY-VOLT SUPERVISOR 8SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10 μs Maximum Propagation Delay
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 032505-TL7700CPSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7700CPSR CAD Model

Description

Introducing the TL7700CPSR Voltage Supervisor from Texas Instruments

The TL7700CPSR is a state-of-the-art voltage supervisor IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact integrated circuit is engineered to monitor power supply voltages and provide essential protection for microprocessors, microcontrollers, and other voltage-sensitive devices.

At the heart of the TL7700CPSR is its ability to accurately sense the supply voltage and assert a reset signal if it detects a voltage that is out of the nominal range. This feature ensures that the connected digital system operates within safe voltage levels, thereby preventing potential damage due to power supply fluctuations or failures.

The device comes in a small-outline package, making it suitable for space-constrained applications. Its small footprint doesn't compromise on performance, as the TL7700CPSR boasts a low supply current, which is beneficial for power-sensitive designs. The IC's power-on reset generator ensures that the system's microprocessor or microcontroller starts up in a known state, providing additional reliability to the system's operation.

Key features of the TL7700CPSR include:

  • Programmable reset delay time, which allows designers to tailor the reset assertion to the specific needs of their application.
  • High threshold accuracy, ensuring precise monitoring and control of the supply voltage.
  • Low supply current, making it ideal for battery-operated and portable devices where power efficiency is crucial.
  • Wide operating voltage range, accommodating a variety of power supply options.
  • High input voltage range, which is particularly useful in applications with fluctuating supply conditions.

Whether it's used in personal electronics, automotive systems, or industrial controls, the TL7700CPSR is a versatile component that enhances system stability and reliability. Its robust design and Texas Instruments' reputation for quality make it a trusted choice for engineers and designers looking to incorporate voltage supervision in their projects.

With the TL7700CPSR, you can rest assured that your application is safeguarded against unpredictable power conditions, ensuring a longer lifespan and consistent performance of your electronic products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1212 $53.5756
30+ $3.3815 $101.4450
46+ $3.2759 $150.6914
64+ $3.1702 $202.8928
82+ $3.0645 $251.2890
110+ $2.7475 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,990 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess