The LM810M3X-2.63 is a microprocessor supervisory circuit manufactured by Texas Instruments, a globally recognized leader in the field of semiconductor technology. This product is designed to fulfill the critical role of monitoring the power supplies in microprocessor and digital systems. It comes with an array of features that make it an indispensable component in the efficient and effective running of these systems.
- Functionality: Asserts a reset if the power-supply voltage drops below a preset value
- Reset Time Delay: Fixed at 240ms
- Operating Principle: Uses a precision voltage reference and comparator to monitor the status of the power supply (Vcc)
- Low Supply Current: 6μA
- Wide Operating Temperature Range: -40°C to 85°C
- Small Physical Footprint: Comes in a SOT-23 package