The is a sophisticated microprocessor supervisory circuit developed by Texas Instruments, a leading global semiconductor company. This product is designed to monitor the power supplies in microprocessor and digital systems.
- Reset Output: Active during power-up, power-down, and brown-out conditions to ensure the system boots up in a known state.
- Reset Threshold Voltage: 4.00V, with other threshold voltages available from the manufacturer.
- Reset Output: Active-low open-drain allowing for multiple devices to be wired for a common reset signal.
- Supply Current: 15μA, making it energy-efficient and suitable for battery-powered applications.
- Operating Temperature Range: -40°C to 85°C, suitable for harsh environments.
- Package: Compact SOT-23.
- RoHS Compliance: Lead-free, reflecting an environmentally friendly design.