EN
  • EN
  • DE

TL751M05CKTGR

Part No TL751M05CKTGR
Manufacturer Texas Instruments
Catalog Unclassified
Description LOW DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TL751
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 685846-TL751M05CKTGR
Ultra Librarian 3D Model Ultra Librarian TL751M05CKTGR CAD Model

Description

The TL751M05CKTGR is a high-performance, low-dropout voltage regulator from the esteemed manufacturer Texas Instruments. This advanced component is designed to provide a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications where voltage precision is crucial.

This particular model offers a fixed output voltage of 5V, which is common in digital circuits, ensuring compatibility with a variety of standard digital ICs and microcontrollers. The low dropout voltage feature of the TL751M05CKTGR means that it can maintain a constant 5V output even when the input voltage drops close to the output voltage, enhancing the efficiency of the system and saving power.

Key Features:

  • Fixed Output Voltage: 5V, which is suitable for a wide array of digital devices and applications.
  • Low Dropout Voltage: Ensures a stable output even when the input voltage is close to the output level, thus improving system efficiency.
  • High Accuracy: Provides precise voltage regulation, which is critical for sensitive electronic components.
  • Thermal Protection: Incorporated to prevent damage from overheating, thus enhancing the longevity of the regulator and the safety of the entire system.
  • Peak Output Current: Capable of delivering up to 150mA, which is adequate for low-power devices.
  • Package: Available in a compact TO-252 (DPAK) package, making it suitable for space-constrained applications.

With its robust design and reliable performance, the TL751M05CKTGR from Texas Instruments is a perfect choice for designers looking for a dependable voltage regulation solution. Whether it's used in consumer electronics, automotive systems, or industrial controls, this voltage regulator ensures that your devices operate smoothly and efficiently under various conditions.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess