EN
  • EN
  • DE

TL431AIDBZT

Part No TL431AIDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 054822-TL431AIDBZT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TL431AIDBZT CAD Model

Description

Product Overview: Texas Instruments TL431AIDBZT

The TL431AIDBZT from Texas Instruments is a highly versatile three-terminal adjustable shunt regulator with specified thermal stability over a full operating temperature range. This precision device is designed to offer a reliable solution for voltage reference and regulation requirements across a wide array of electronic applications.

Key Features

  • Adjustable Output: The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors.
  • Low Output Noise: It features a low output noise, making it suitable for precision applications.
  • High Accuracy: The TL431AIDBZT offers a typical output voltage tolerance of 0.5%, ensuring high accuracy in voltage regulation.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to 85°C, making it suitable for a variety of environments.
  • Low Operational Current: It has a low operational current draw, which enhances its efficiency for power-sensitive applications.

Applications

The TL431AIDBZT is ideal for a range of applications, including:

  • Adjustable power supplies
  • Switching power supplies
  • Battery chargers
  • Motor drivers
  • Voltage monitoring
  • Automotive systems
  • Consumer electronics

Package and Quality

The device comes in a small outline integrated circuit (SOT-23) package, which is ideal for space-constrained applications. The TL431AIDBZT is also characterized for operation from -40°C to 85°C, ensuring reliability across various temperature conditions.

Conclusion

The Texas Instruments TL431AIDBZT shunt regulator is a robust, adjustable, and precise component that caters to a wide range of voltage regulation needs. Its high accuracy, stability, and versatility make it an excellent choice for designers looking to incorporate a reliable voltage reference in their circuits.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0594 $50.1930
1,800+ $0.0557 $100.2600
2,790+ $0.0538 $150.1020
4,000+ $0.0500 $200.0000
5,190+ $0.0482 $250.1580
6,480+ $0.0463 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 548,280 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess