EN
  • EN
  • DE

MCP1501T-18E/CHY

Part No MCP1501T-18E/CHY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001320-MCP1501T-18E/CHY
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.8V
Current - Output 20 mA
Tolerance ±0.1%
Ultra Librarian 3D Model Ultra Librarian MCP1501T-18E/CHY CAD Model

Description

The MCP1501T-18E/CHY is a high-precision voltage reference module from the reputable Microchip Technology. This component is designed to offer a stable and accurate reference voltage, which is crucial for analog-to-digital conversions, power supply monitoring, and other applications where voltage precision is key.

Key Features

  • Reference Voltage: The device provides a fixed reference voltage of 1.8V, which is ideal for systems that require a low voltage reference.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise performance for sensitive electronic applications.
  • Low Temperature Coefficient: The MCP1501T-18E/CHY boasts an impressive low temperature coefficient of 10 ppm/°C (max), ensuring minimal deviation across a wide temperature range.
  • Stable Over Time: Long-term stability is guaranteed, with minimal voltage deviation over the life of the device, providing reliability for critical applications.
  • Low Power Consumption: Designed for efficiency, it operates with a low quiescent current, making it suitable for battery-powered and portable devices.
  • Small Package: The compact SOT-23 package allows for easy integration into space-constrained designs without compromising performance.

Applications

The MCP1501T-18E/CHY is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial controls
  • Precision power supply monitoring
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP1501T-18E/CHY is no exception. It is built to meet high standards, ensuring both robustness and longevity for the end-user. Engineers and designers can trust this voltage reference to deliver consistent performance and maintain the integrity of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $24.7389
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1337 $51.0165
110+ $0.9302 $102.3220
170+ $0.9012 $153.2040
230+ $0.8721 $200.5830
300+ $0.8430 $252.9000
400+ $0.7558 $302.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess