EN
  • EN
  • DE

LTC6655LNBHMS8-2.5#PBF

Part No LTC6655LNBHMS8-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.025% 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001267-LTC6655LNBHMS8-2.5#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.025%
Ultra Librarian 3D Model Ultra Librarian LTC6655LNBHMS8-2.5#PBF CAD Model

Description

Analog Devices Inc. LTC6655LNBHMS8-2.5#PBF Precision Voltage Reference

The LTC6655LNBHMS8-2.5#PBF from Analog Devices Inc. is a high-precision, low-noise, low-drift voltage reference that offers a stable and accurate reference voltage for high-resolution analog-to-digital conversions and precision analog applications. This product is a part of the LTC6655 series, which are renowned for their excellent temperature stability and low noise performance.

With an output voltage of 2.5V, the LTC6655LNBHMS8-2.5#PBF is designed to meet the stringent requirements of high-end instrumentation, medical devices, and test equipment. Its accuracy and stability are maintained over a wide temperature range, making it suitable for use in environments with varying temperatures.

Key features of the LTC6655LNBHMS8-2.5#PBF include:

  • Low Output Noise: It offers an exceptionally low output noise of only 1.25µVP-P for the 0.1Hz to 10Hz range, which is critical for applications requiring a clean reference signal.
  • High Accuracy: With an initial accuracy of ±0.025%, this voltage reference ensures precise voltage settings for the most demanding applications.
  • Excellent Temperature Stability: The LTC6655LNBHMS8-2.5#PBF provides excellent temperature stability, typically ±2ppm/°C, ensuring consistent performance across a wide operating temperature range.
  • Long-Term Stability: It features superb long-term stability of less than 30ppm typical drift after 1,000 hours, which is essential for systems requiring a stable reference over time.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which allows for a minimal difference between the input supply and output voltage, enhancing the efficiency of the overall system.
  • Package: The LTC6655LNBHMS8-2.5#PBF is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Furthermore, this voltage reference is designed to be robust with a wide supply range and the ability to source or sink up to 5mA of output current. This flexibility makes it an ideal choice for a variety of circuit topologies. Whether you're designing precision measurement equipment or calibrating high-performance systems, the LTC6655LNBHMS8-2.5#PBF provides the reliability and precision required for your critical applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2251 $64.4502
4+ $26.4411 $105.7644
6+ $25.6148 $153.6888
9+ $24.7886 $223.0974
11+ $23.9623 $263.5853
14+ $21.4834 $300.7676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess