EN
  • EN
  • DE

LT1790BCS6-2.048#TRMPBF

Part No LT1790BCS6-2.048#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001080-LT1790BCS6-2.048#TRMPBF
Manufacturer Analog Devices Inc
Category Integrated Circuits (ICs)- Power Management (PMIC)- Voltage Reference
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting Type Surface Mount
Operating Temperature 0°C ~ 70°C (TA)
Supplier Device Package TSOT-23-6
Base Product Number LT1790
Output Type Fixed
Current - Output 5 mA
Ultra Librarian 3D Model Ultra Librarian LT1790BCS6-2.048#TRMPBF CAD Model

Description

LT1790BCS6-2.048#TRMPBF - Precision Series Voltage Reference

The LT1790BCS6-2.048#TRMPBF is a high-precision, low-power series voltage reference from Analog Devices Inc., designed to provide a stable reference voltage of 2.048 volts. This device is part of the LT1790 series, which is known for its excellent stability and low temperature coefficient, making it an ideal choice for precision data conversion in a wide range of applications, including medical devices, industrial controls, and high-end consumer products.

Key Features and Benefits

  • Reference Voltage: 2.048V output, which is commonly used for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) that require a precise reference voltage.
  • High Accuracy: Initial accuracy is typically ±0.1%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: The device offers a low temperature coefficient, typically 20ppm/°C, which ensures stable performance over a wide temperature range.
  • Low Dropout Voltage: The LT1790 can operate with a very low dropout voltage, making it suitable for battery-powered devices where power efficiency is crucial.
  • Wide Operating Range: It can operate over a wide supply voltage range, accommodating various system power supplies.
  • Compact Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Stability: The LT1790 series is designed for stability with capacitive loads, thus ensuring a stable output voltage even with variable load conditions.

Applications

  • Precision Data Conversion
  • Portable Instrumentation
  • Medical Devices
  • Industrial Controls
  • High-end Consumer Products
  • Automotive Electronics

The LT1790BCS6-2.048#TRMPBF voltage reference is also available in tape and reel packaging, making it suitable for automated manufacturing processes. Analog Devices Inc. has a reputation for producing high-quality, reliable components, and this voltage reference is no exception, providing designers with the performance and durability needed for the most demanding applications.

With its combination of precision, low power consumption, and small form factor, the LT1790BCS6-2.048#TRMPBF is an excellent choice for engineers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2891 $51.4692
29+ $3.5193 $102.0597
44+ $3.4093 $150.0092
61+ $3.2994 $201.2634
79+ $3.1894 $251.9626
105+ $2.8594 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess