EN
  • EN
  • DE

REF4132B40DBVRQ1

Part No REF4132B40DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 4.05V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF4132
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351823-REF4132B40DBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF4132B40DBVRQ1 CAD Model

Description

The REF4132B40DBVRQ1 is a high-precision, low-power voltage reference from Texas Instruments, designed for automotive and industrial applications. This device offers a fixed 4.096V output voltage with an impressive low temperature coefficient, ensuring stability and accuracy over a wide temperature range, making it ideal for high-resolution analog-to-digital conversions.

Key Features

  • Output Voltage: Fixed 4.096V, which is commonly used for 12-bit ADCs (4096 levels), providing a 1mV per bit resolution.
  • High Accuracy: The initial accuracy of ±0.1% (max) and low drift of 10ppm/°C (max) over the full temperature range (-40°C to +125°C) ensure precise voltage regulation.
  • Low Power Consumption: With a quiescent current of typically 100μA, this voltage reference is optimized for battery-powered and energy-efficient applications.
  • Stable with Capacitive Loads: The REF4132B40DBVRQ1 is stable with capacitive loads up to 10μF, providing design flexibility and ease of use.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, ensuring reliability under harsh conditions.

Applications

The REF4132B40DBVRQ1 voltage reference can be used in a variety of applications, including:

  • Automotive systems such as engine control units, sensor modules, and infotainment systems.
  • Precision data acquisition systems like medical equipment, instrumentation, and industrial process control.
  • Battery-powered devices where power efficiency is critical.
  • Any application requiring a stable and precise reference voltage for analog-to-digital converters or digital-to-analog converters.

Package and Availability

The device is available in a small SOT-23-5 package, which is suitable for space-constrained applications. It is also designed for long-term availability, catering to the needs of automotive and industrial markets where product longevity is essential.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess