EN
  • EN
  • DE

TL3016IDG4

Part No TL3016IDG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC PREC COMP ULTRA-FAST 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10µA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 12.5mA
CMRR, PSRR (Typ) 97dB CMRR
Propagation Delay (Max) 10ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number TL301
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 685475-TL3016IDG4
Ultra Librarian 3D Model Ultra Librarian TL3016IDG4 CAD Model

Description

The TL3016IDG4 is a high-speed precision comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced comparator is well-suited for a variety of applications that require fast response times and high accuracy, such as pulse-width modulation (PWM) circuits, high-speed signal processing, A/D converters, and zero-crossing detectors.

Key Features

  • High Speed: With a typical response time of 7 ns, the TL3016IDG4 ensures rapid signal processing, making it ideal for high-frequency applications.
  • Low Power Consumption: The device operates with a low supply current, enhancing its suitability for power-sensitive designs.
  • Precision Operation: It offers a high degree of accuracy with a low input offset voltage, which minimizes error in signal comparison.
  • Versatile Supply Voltage Range: The TL3016IDG4 can operate over a wide range of supply voltages, accommodating various system requirements.
  • Output Compatibility: The comparator's outputs are compatible with TTL, MOS, and CMOS logic systems, ensuring easy integration into a wide array of electronic circuits.

Applications

The TL3016IDG4 is versatile and can be used in numerous applications across different industries. Its fast response time and precision make it an excellent choice for:

  • Telecommunications
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL3016IDG4 is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance in even the most demanding environments.

Ordering Information

The TL3016IDG4 comes in a standard SOIC-8 package and is available for order through Texas Instruments' distribution network. For detailed specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9360 $53.4240
21+ $4.8706 $102.2826
32+ $4.7184 $150.9888
44+ $4.5662 $200.9128
57+ $4.4140 $251.5980
76+ $3.9574 $300.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess