EN
  • EN
  • DE

H5DU5162ETR-E3CDR

Part No H5DU5162ETR-E3CDR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 32Mx16 TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943995-H5DU5162ETR-E3CDR
Series *
Ultra Librarian 3D Model Ultra Librarian H5DU5162ETR-E3CDR CAD Model

Description

The H5DU5162ETR-E3CDR is a DDR2 SDRAM component manufactured by Hynix Semiconductor. DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) is a type of high-speed dynamic random-access memory used in computers and other electronic devices. It's an evolution of the earlier DDR SDRAM, offering improvements in speed and efficiency.

Applications

  • Desktop PCs
  • Laptop computers
  • Graphics cards
  • Embedded systems
  • Networking equipment

Features

  • High bandwidth for efficient data transfer
  • Improved clock speeds compared to DDR
  • Lower voltage operation for reduced power consumption
  • On-die termination (ODT) for better signal integrity
  • Double-pumped data transfer for increased throughput

Benefits

  • Faster application loading and execution
  • Enhanced multitasking performance
  • Improved system responsiveness
  • Reduced power consumption, leading to longer battery life in portable devices
  • Increased overall system performance

Additional Details

Specific technical specifications for the H5DU5162ETR-E3CDR, such as its capacity, clock speed, timings, and voltage requirements, would be detailed in the official Hynix datasheet. It is critical to consult this datasheet to ensure compatibility with the target system. The 'E3CDR' suffix likely indicates specific performance characteristics, such as speed grade, temperature range, or packaging type. These specifications are essential for determining the appropriate operating conditions and ensuring stable and reliable operation.

DDR2 memory modules also incorporate features designed to improve signal integrity and reduce noise, contributing to the overall reliability of the system. Proper cooling and airflow are important for DDR2 modules, especially when operating at higher clock speeds.

You May Also Be Interested in

SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess