EN
  • EN
  • DE
  • IT

TL288ID

Part No TL288ID
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268159-TL288ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL288ID CAD Model

Description

The TL288ID is a high-performance, precision integrated circuit from the renowned manufacturer Texas Instruments. This device is designed to cater to a wide array of applications, particularly where accurate signal processing and control are paramount.

Key Features

  • High Precision: The TL288ID is engineered for outstanding accuracy, making it an ideal choice for critical measurement and control systems.
  • Versatility: This product is suitable for various applications, including industrial, automotive, and consumer electronics, thanks to its adaptable design and functionality.
  • Durability: Built to last, the TL288ID can withstand harsh environments and maintain its performance over a wide temperature range.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, ensuring that devices using the TL288ID can operate for extended periods, making it ideal for portable and battery-powered applications.

Applications

The TL288ID is incredibly versatile, finding its place in numerous applications such as:

  • Automotive systems, where precision and reliability are non-negotiable.
  • Industrial control circuits, for accurate processing and operation.
  • Consumer electronics, enhancing the functionality and user experience of devices.
  • Medical equipment, where the accuracy of measurements can be critical.

Technical Specifications

The TL288ID boasts a range of technical features that enable its high-performance capabilities:

  • Supply Voltage Range: Ensuring compatibility with various system designs.
  • Operating Temperature Range: Guaranteeing reliability across different environmental conditions.
  • Package Type: Designed for easy integration into a multitude of circuit boards and systems.

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The TL288ID comes with the assurance of TI's rigorous testing and quality control processes. Additionally, customers have access to Texas Instruments' comprehensive technical support and resources, making integration and troubleshooting a smoother process.

Overall, the TL288ID from Texas Instruments stands out as a reliable and efficient component, perfect for designers seeking to incorporate precision and durability into their electronic products.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess