EN
  • EN
  • DE

STPTIC-27L1M6

Part No STPTIC-27L1M6
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC TUNABLE CAP RF BST 6UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Analog Tunable Capacitor
Frequency 700MHz to 3GHz
RF Type GSM, LTE, W-CDMA
Case / Package 6-UQFN (1.6x1.2)
Win Source Part Number 1103822-STPTIC-27L1M6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPTIC-27L1M6 CAD Model

Description

The STPTIC-27L1M6 is a high-performance, integrated circuit from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This product is part of ST's extensive portfolio of semiconductor solutions that are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Advanced Process Technology: Manufactured using STMicroelectronics' state-of-the-art semiconductor process technology, ensuring high levels of performance and energy efficiency.
  • Compact Design: The STPTIC-27L1M6 comes in a small footprint, making it ideal for space-constrained applications without compromising on functionality.
  • High Reliability: Built to meet the stringent quality standards of STMicroelectronics, this product offers exceptional reliability for a wide range of applications.
  • Low Power Consumption: Engineered to operate with minimal power consumption, it is well-suited for battery-powered devices and energy-sensitive applications.

Applications

The versatility of the STPTIC-27L1M6 allows it to be used across a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Controls
  • Medical Devices

Technical Specifications

The STPTIC-27L1M6 boasts a comprehensive set of technical specifications that enable it to perform in the most challenging environments:

  • High integration level to reduce external components and system cost.
  • Robust design to withstand harsh operating conditions.
  • Compliance with international standards for safety and performance.

Support and Resources

STMicroelectronics provides extensive support and resources for the STPTIC-27L1M6, including datasheets, technical documentation, application notes, and design tools. Customers can also access ST's technical support services for additional assistance with their design and development needs.

With its advanced features and support, the STPTIC-27L1M6 is an excellent choice for designers looking for a robust and efficient solution for their next-generation electronic products.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7294 $58.3520
195+ $0.5985 $116.7075
300+ $0.5798 $173.9400
415+ $0.5611 $232.8565
535+ $0.5424 $290.1840
715+ $0.4863 $347.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess