Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Slew Rate 13V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 2mV
Supply Current 1.4mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL071B
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267903-TL071BCD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Logistics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TL071BCD CAD Model

Description

TL071BCD Operational Amplifier

The TL071BCD from Texas Instruments is a high-fidelity, low-noise, JFET-input operational amplifier that is designed for a wide range of analogue applications. This device offers a perfect blend of features that make it ideal for audio pre-amplification, high-fidelity signal processing, and other applications that require low noise and distortion.

Key Features:

  • Low Noise: The TL071BCD boasts a low noise voltage, making it suitable for high-fidelity and audio applications.
  • High Input Impedance: The JFET input provides high input impedance, which minimizes loading on the signal source and preserves signal integrity.
  • Wide Bandwidth: The device offers a wide bandwidth, ensuring that it can handle a variety of signals without significant attenuation or phase distortion.
  • Low Harmonic Distortion: With its low harmonic distortion, the TL071BCD is capable of amplifying signals with high fidelity, preserving the nuances of the original signal.
  • Single Supply Operation: It can operate from a single power supply, which simplifies the power supply design for many applications.
  • Offset Adjustment: The amplifier provides options for external offset adjustment, which can be used to null out any offset voltage that may be present.

Applications:

  • Audio Pre-amplifiers
  • Active Filters
  • Signal Conditioning
  • Analog-to-Digital Converters
  • Professional Audio Equipment

The TL071BCD is available in a standard SOIC-8 package, which is suitable for automated assembly processes and is compatible with various PCB designs. The operational amplifier operates over a temperature range of 0°C to 70°C, ensuring reliable performance in a range of environments.

With its superior noise performance and operational stability, the TL071BCD from Texas Instruments is a top choice for designers who demand the best in noise performance and signal fidelity in their electronic designs.

You May Also Be Interested in

Linear Integrated Systems
Precision, 100UA Gain Selectable Amplifier
Lowest to $22.1591
ECAD model for LT1991AIMS
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $4.8101
ECAD model for LMV611MG/NOPB
Intersil
IC OPAMP VFB 170MHZ RRO 10MSOP / Op Amp Dual Low Noise Amplifier R-R O/P 5.5V 10-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28290FUZ-T7
Texas Instruments
IC OPAMP LOGARITHMIC 45KHZ 8SOIC / SP Amp LOG Amp Single ±18V 8-Pin SOIC Tube
Lowest to $47.6297
ECAD model for LOG104AID
Texas Instruments
IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V Automotive 8-Pin VSSOP T/R
Lowest to $8.5871
ECAD model for LMP8602QMMX/NOPB
Intersil
IC OPAMP GP 10MHZ 8MSOP / Op Amp Dual Low Noise Amplifier ±20V/40V 8-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28227FUZ-T7A
Texas Instruments
IC OPAMP GP 350KHZ RRO 14SOIC / Op Amp Quad Low Power Amplifier R-R O/P ±7.5V/15V 14-Pin SOIC Tube
Need more? Email Us
ECAD model for LPC660IM/NOPB
ON Semiconductor
IC OPAMP ZERO-DRIFT 1 CIRC SC88A / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Lowest to $0.7940
ECAD model for NCV333ASQ3T2G
Intersil
IC OPAMP GP 1MHZ 8SOIC / Op Amp Single Low Noise Amplifier ±20V/40V 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for ISL28107FBZ-T7A

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1964 $53.8380
105+ $0.9817 $103.0785
160+ $0.9510 $152.1600
220+ $0.9204 $202.4880
285+ $0.8897 $253.5645
380+ $0.7976 $303.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention