Products specifications Report Issue?

Product Status Last Time Buy
Sensing Method Optical Flag
Output Configuration NPN - Open Collector
Mounting Type Snap-In
Current - Supply 30 mA
Voltage - Supply 10V
Temperature Range - Operating -20°C ~ 75°C
Case / Package Module, Connector
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1599689-EE-SA401-P2
Ultra Librarian 3D Model Ultra Librarian EE-SA401-P2 CAD Model

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB991P51Z
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB930L51
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB960N55
TT Electronics
SENSOR OPTICAL 9.53MM MOD WIRE
Need more? Email Us
ECAD model for OPB913W55Z
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $6.7509
ECAD model for OPB463N11
TT Electronics
SENSOR OPTICAL 9.53MM MOD WIRE
Need more? Email Us
ECAD model for OPB911W55Z
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
ECAD model for OPB970N51
Omron
SENSOR OPTICAL MODULE W/CONN
Need more? Email Us
ECAD model for EE-SA401-P2
TT Electronics
SENSOR OPTICAL 9.53MM MOD WIRE
Lowest to $15.7670
ECAD model for OPB900W55Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention