EN
  • EN
  • DE

1PS59SB14

Part No 1PS59SB14
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Schottky barrier (double) diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1122205-1PS59SB14
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS59SB14 CAD Model

Description

The 1PS59SB14 is a high-performance switching diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This small-signal diode is optimized for high-speed switching applications, making it an ideal choice for a wide range of electronic circuits. The diode's fast switching speed and low capacitance allow it to be used effectively in high-frequency applications.

Key Features

  • Low capacitance: The 1PS59SB14 has a very low junction capacitance, which is crucial for high-speed switching operations, reducing signal distortion and improving overall performance.
  • Fast switching speed: With its rapid switching capabilities, this diode is suitable for high-frequency applications, ensuring minimal signal delay.
  • Low leakage current: The diode exhibits a low reverse leakage current, which enhances its efficiency and reliability, particularly in low-power and battery-operated circuits.
  • High breakdown voltage: It is designed to withstand high reverse voltages, providing a margin of safety for electronic components in the event of voltage spikes.
  • SOD-323 package: The diode comes in a small SOD-323 surface-mount package, which is ideal for space-constrained applications and allows for high-density PCB layouts.

Applications

The 1PS59SB14 is suitable for a variety of applications, including:

  • High-speed switching circuits
  • Logic level conversion
  • Wave shaping
  • Pulse generation
  • Charge pumping
  • Protection circuits
  • Portable and battery-powered devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 1PS59SB14 is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. Whether for consumer electronics, automotive, or industrial applications, this switching diode is designed to deliver consistent performance over its lifespan.

Conclusion

In summary, the 1PS59SB14 from NXP is a versatile and reliable component that offers fast switching, low capacitance, and high breakdown voltage, making it an excellent choice for designers looking to optimize their high-speed circuit designs.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess